- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Resistance Tolerance | Features | Wattage | Product Length | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3W430 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 3W430 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 300 kOhms | - | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() CFR-50JT-52-1M5 Yageo | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | YAGEO CORP | - | CFR-50JT-52-1M5 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | Axial, | 3.3 mm | 9 mm | TUBULAR PACKAGE | Axial | - | Active | - | AEC-Q200 | 1.77 | Details | Yes | - | 350 V | - | - | - | 5 % | e3 | Yes | - | - | EAR99 | - 350 PPM / C, + 500 PPM / C | Normal & Miniature | 1.5 MOhms | Matte Tin (Sn) | - | - | - | - | 8533.10.00.65 | - | 500 mW | AMMO PACK | - | Cylindrical | General Purpose | compliant | Axial | 0.5 W | - | 350 V | - | 0.55 mm | 70 °C | - | ± 5% | - | - | 9 mm | 3.3 mm | - | 9 mm | ||
![]() 2W030 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W030 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | 5.6 mm | 15.5 mm | - | Axial | Axial Lead | Active | Active | - | 5.59 | - | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 30 Ohms | - | - | - | Metal Oxide Film | 2W | - | Fixed Resistors | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 2 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() HWCC218 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | HWCC218 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | 0.140" Dia x 0.375" L (3.56mm x 9.53mm) | ±5% | - | - | 2 | - | - | - | - | 1.8 kOhms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.028 | - | Axial Leads | - | - | 0.5 | - | - | - | - | ||
![]() 1W415 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W415 | - | NTE Electronics, Inc | - | - | - | - | Bag | Axial, | 4 mm | 11.8 mm | - | Axial | Axial Lead | Active | Active | - | 5.6 | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | 2 | Axial | EAR99 | ±200ppm/°C | - | 150 kOhms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | Fixed Resistors | 1 W | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() F1W168 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | F1W168 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | 3.4 mm | 9.5 mm | - | Axial | Axial Lead | Active | Active | - | 5.74 | - | - | - | - | -55°C ~ 200°C | - | 0.135" Dia x 0.375" L (3.43mm x 9.52mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 680 Ohms | - | - | - | - | 1W | - | Fusible Resistors | - | - | METAL OXIDE FILM | Fusible | FIXED RESISTOR - FUSIBLE | unknown | - | 1 W | 1.3 | - | - | 0.027 | - | Axial Leads | - | Fusible, Safety | 1 | - | - | - | - | ||
![]() F1W210 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | F1W210 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | 3.4 mm | 9.5 mm | - | Axial | Axial Lead | Active | Active | - | 5.74 | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.135" Dia x 0.375" L (3.43mm x 9.52mm) | ±5% | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 1 kOhms | - | - | - | - | 1W | - | Fusible Resistors | - | - | METAL OXIDE FILM | Fusible | FIXED RESISTOR - FUSIBLE | unknown | - | 1 W | 1.3 | - | - | 0.027 | - | Axial Leads | - | Fusible, Safety | 1 | - | - | - | - | ||
![]() 10W018 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W018 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | Active | Active | - | 5.71 | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 18 Ohms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | unknown | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | - | 10 | - | - | - | - | ||
![]() 10WD30 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 10WD30 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 300 mOhms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | - | 10 | - | - | - | - | ||
![]() 10W012 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W012 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | Active | Active | - | 5.69 | Non-Compliant | - | 550 V | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | 2 | Axial | - | ±300ppm/°C | - | 12 Ohms | - | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | - | unknown | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | - | 10 | - | - | - | - | ||
![]() 3W313 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 3W313 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 13 kOhms | - | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() QW0523BR NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | QW0523BR | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 523 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() QW3249BR NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | QW3249BR | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 249 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() EW116 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | EW116 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | 2 | - | - | ±200ppm/°C | - | 160 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | - | Axial Leads | - | Flame Proof, Safety | 0.125 | - | - | - | - | ||
![]() 2W611 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W611 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | Active | Active | - | 5.71 | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | 2 | - | - | ±200ppm/°C | - | 11 MOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | unknown | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() 3W2D0 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 3W2D0 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 2 Ohms | - | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() 3W318 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 3W318 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 18 kOhms | - | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() 1W062 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W062 | - | NTE Electronics, Inc | - | - | - | - | Bag | Axial, | 4 mm | 11.8 mm | - | Axial | Axial Lead | Active | Active | - | 5.61 | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 62 Ohms | - | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 10W1D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 10W1D2 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 1.2 Ohms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | - | 10 | - | - | - | - | ||
![]() 1W1D6 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W1D6 | - | NTE Electronics, Inc | - | - | - | - | Bag | Axial, | 3.9 mm | 10.8 mm | - | Axial | Axial Lead | Active | Active | - | 5.6 | Non-Compliant | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | - | - | 2 | Axial | EAR99 | ±200ppm/°C | - | 1.6 Ohms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | Fixed Resistors | 1 W | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 1 W | 1.375 | 350 V | - | 0.027 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - |