- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W062 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W062 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.61 | Non-Compliant | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 62 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() 10W1D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 10W1D2 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 1.2 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | ||
![]() 1W1D6 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W1D6 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | - | 10.8 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | 2 | Axial | EAR99 | ±200ppm/°C | 1.6 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() 5WD82 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 5WD82 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 820 mOhms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 5 | - | ||
![]() 5WRD50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | 5WRD50 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Compliant | -65°C ~ 250°C | - | 0.312" Dia x 1.000" L (7.92mm x 25.40mm) | ±5% | 2 | Axial | - | ±90ppm/°C | 500 mOhms | 250 °C | -65 °C | Wirewound | 5W | - | - | 5 W | - | - | - | - | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 5 | - | ||
![]() QWCC018 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QWCC018 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 150°C | - | 0.090" Dia x 0.250" L (2.29mm x 6.35mm) | ±5% | 2 | - | - | - | 18 Ohms | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.09 | - | - | 0.024 | - | Axial Leads | - | 0.25 | - | ||
![]() 2W620 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 2W620 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 20 MOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() HW611 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW611 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 11 MOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.18 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 25WD43 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 25WD43 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.500" Square x 2.500" L (12.50mm x 63.50mm) | ±5% | 2 | - | - | ±300ppm/°C | 430 mOhms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 25 | - | ||
![]() EW412 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | EW412 | NTE Electronics, Inc | Bag | - | 1.6 mm | - | 3.7 mm | Axial | Axial Lead | - | Active | Active | 5.59 | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 120 kOhms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.125 W | 1.18 | 150 V | - | 0.016 | - | Axial Leads | Flame Proof, Safety | 0.125 | - | ||
![]() HW616 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW616 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 16 MOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.18 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 25WD30 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 25WD30 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.500" Square x 2.500" L (12.50mm x 63.50mm) | ±5% | 2 | - | - | ±300ppm/°C | 300 mOhms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 25 | - | ||
![]() HWD11 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD11 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.58 | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 110 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 25W1D5 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 25W1D5 | NTE Electronics, Inc | Bag | - | - | 12.5 mm | 63.5 mm | Axial | Axial Lead | 12.5 mm | Active | Active | 5.6 | - | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 1.5 Ohms | - | - | Wirewound | 25W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Power | FIXED RESISTOR | unknown | 25 W | 1.5 | 800 V | - | 0.04 | 49 | Axial Leads | - | 25 | - | ||
![]() 2W1D6 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 2W1D6 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.6 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() 1WCC022 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 1WCC022 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Compliant | -55°C ~ 150°C | - | 0.225" Dia x 0.562" L (5.72mm x 14.27mm) | ±10% | 2 | - | - | - | 22 Ohms | - | - | Carbon Composition | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 0.036 | - | Axial Leads | - | 1 | - | ||
![]() 3W124 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W124 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 240 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 1W115 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W115 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.58 | No | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 150 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() 1W491 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 1W491 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | 910 kOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() 3W147 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W147 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 470 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - |