- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF3JT1K20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF1JT100K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 100kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | - | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF1JT510R Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 510Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | - | TR | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF12DTC750K Stackpole Electronics Inc | 31 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 750kOhm | - | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF3JTR220 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | 0.75 mm | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JA200R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 200Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTE4K99 Stackpole Electronics Inc | 13 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 4.99kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW3JT100R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | - | 0.81 mm | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3FT820R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 820Ohms | - | 350°C | -55°C | Wirewound | 3W | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 14.224mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC3R92 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.92Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CB5JB24R0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | - | 5W | - | 350V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF1FTD499K Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 499kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD464R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 464Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT7R50 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT51K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RLR07C6800GSB14 Vishay Dale | 63 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | 640 μm | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNF18FTD14K3 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 14.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF18FTD18K7 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18.7kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CFM12JA1K80 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2012 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.8kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD2K43 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.43kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | - |