- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-J-014005F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 180°C | - | - | Power-Mox | 0.770" Dia x 8.000" L (19.56mm x 203.20mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | 40 MOhms | - | - | - | Thick Film | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() AG10JR27E Ohmite | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR27E | AG | Ohmite | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 270 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | - | - | - | - | - | ||
![]() MOX-2-123005J Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX-2-123005J | - | Ohmite | - | Bulk | - | - | - | - | - | Active | Active | 5.78 | No | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 30 MOhms | - | - | - | Thick Film | 5W | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() AG5JR75E Ohmite | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5JR75E | AG | Ohmite | 275 °C | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 750 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 5W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | - | - | - | - | - | ||
![]() AG10JR24E Ohmite | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR24E | AG | Ohmite | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 240 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | - | - | - | - | - | ||
![]() MOX-3-127005J Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 3.120" L (7.87mm x 79.24mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 70 MOhms | - | - | - | Thick Film | 7.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() 207A1K000F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | - | - | Active | - | - | -60°C ~ 150°C | - | - | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | - | - | 2 | - | ±10ppm/°C | 1 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG10JR15E Ohmite | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR15E | AG | Ohmite | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 150 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | - | - | - | - | - | ||
![]() MOX-4-125003F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 4.120" L (7.87mm x 104.65mm) | ±1% | - | - | - | - | 2 | - | ±25ppm/°C | 500 kOhms | - | - | - | Thick Film | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() RNF14BTC301K Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 301kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTD40R2 Stackpole Electronics Inc | 40 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 40.2Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF12JTR220 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | TR, 13.5 INCH | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JB120R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 120Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 3W | - | 3W | - | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JB12R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 12Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 3W | - | 3W | - | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JB16R0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 16Ohms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | 3W | - | 3W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 5mm | - | 15.0114mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT1K50 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.5kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | 1W | TR | 1W | - | Tubular | FIXED RESISTOR | - | 1W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1FB150R Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | - | - | 1W | - | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | 0.7 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1FTR240 Stackpole Electronics Inc | 32 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 240mOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 8.9916mm | - | ROHS3 Compliant | - | ||
![]() RNMF14FTD60K4 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 60.4kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD23K2 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 23.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | ROHS3 Compliant | - |