- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Wire/Cable Diameter | Features | Wattage | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW362 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | HW362 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | 350 V | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 62 kOhms | - | Metal Oxide Film | 0.5W, 1/2W | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() 2W191 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | 2W191 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 910 Ohms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | ||
![]() HW036 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | HW036 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | 350 V | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 36 Ohms | - | Metal Oxide Film | 0.5W, 1/2W | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() 1W275 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W275 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 7.5 kOhms | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 1 W | - | 1.18 | 500 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | ||
![]() 1W262 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W262 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 6.2 kOhms | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 1 W | - | 1.18 | 500 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | ||
![]() 2W111 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W111 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 111 Ohms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | ||
![]() QW411 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | QW411 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 110 kOhms | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | ||
![]() 1W1D1 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W1D1 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.61 | - | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 1.1 Ohms | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 1 W | - | 1.375 | 350 V | - | 0.027 | - | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | ||
![]() PWR220T-35-4R70J Bourns Inc. | 120 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 4.7Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 35W | 250V | - | 35W | - | 4mm | Epoxy | FIXED RESISTOR | - | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | 5840 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HW336 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | HW336 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 36 kOhms | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() 2W416 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W416 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.72 | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 160 kOhms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | ||
![]() HW1D2 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | HW1D2 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | - | ±100ppm/°C | 1.2 Ohms | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 | - | - | 0.027 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() HW391 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | HW391 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 91 kOhms | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() 2W224 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | 2W224 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | - | 500 V | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 2.4 kOhms | - | Metal Oxide Film | 2W | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | ||
![]() HW491 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW491 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.61 | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 910 kOhms | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 0.5 W | - | 1.5 | 350 V | - | 0.032 | - | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() RNF18FTD88K7 Stackpole Electronics Inc | 3592 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 88.7kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT750K Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 750kOhm | - | Carbon Film | 0.125W 1/8W | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT7K50 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 7.5kOhm | - | Carbon Film | 0.125W 1/8W | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-50JT-52-270K Yageo | 19 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | CFR | 0.130Diax0.354L 3.30mmx9.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 0/ -700ppm/°C | 270kOhm | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | - | - | - | AMMO PACK | - | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | 0.5W | - | - | 350V | - | - | - | - | - | - | - | 3.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() OY470KE Ohmite | 266 | - | Datasheet | 22 Weeks | - | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 47Ohm | Tin/Copper (Sn/Cu) | Ceramic | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 400V | 2W | - | 38mm | - | - | 800 μm | - | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |