- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC9R09 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.09Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTD1K14 Stackpole Electronics Inc | 48 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.14kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | - | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTD845R Stackpole Electronics Inc | 32 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 845Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTD5K62 Stackpole Electronics Inc | 48 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.62kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF12FAC1R00 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTE30K1 Stackpole Electronics Inc | 15 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 30.1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTE33K2 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 33.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTE34K0 Stackpole Electronics Inc | 24 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 34kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() CF1JT200R Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 200Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT150R Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 150Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT270K Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 270kOhm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT4R70 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 4.7Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT5K10 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 5.1kOhm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT30R0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 30Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT62K0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 62kOhm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT160K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 160kOhm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT160R Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 160Ohm | - | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF1JT120K Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 120kOhm | Matte Tin (Sn) | Carbon Film | - | - | 8533.10.00.65 | 1W | TR | - | Tubular | FIXED RESISTOR | 1W | 500V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF1FTC237K Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 237kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | - | 1W | - | - | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | - | ||
![]() RNF14DTC1K69 Stackpole Electronics Inc | 31 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.69kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - |