- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FAD1K27 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.27kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD34K8 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 34.8kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD30K9 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 30.9kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD40K2 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 40.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD66K5 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 66.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD7K87 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.87kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD5K49 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.49kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD38K3 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 38.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD95K3 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 95.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD164K Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 164kOhm | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD26R1 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.1Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() CF12JT1R30 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.3Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT130K Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 130kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD90R9 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 90.9Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14JTD3K30 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD137R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 137Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD133K Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 133kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD178R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 178Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD200R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD2K67 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.67kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - |