- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Product Type | Operating Temperature Range | Threshold Voltage | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF2GTR470 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 470mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | - | TR, 13.5 INCH | 2W | - | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | - | 350V | - | 0.75 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF1JT22M0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | 0/ -1500ppm/°C | - | 22MOhms | - | 155°C | -55°C | Carbon Film | 1W | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | 10.9982mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12FAC1K40 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1.4kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | - | AMMO PACK | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | 350V | - | 0.65 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12FAC20K5 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 20.5kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | - | AMMO PACK | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | 350V | - | 0.65 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTT10K0 Stackpole Electronics Inc | 39 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.56 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTT10K1 Stackpole Electronics Inc | 39 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | - | 10.1kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EW256 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | NTE Electronics | EW256 | - | NTE Electronics, Inc | - | - | Bag | Axial Lead | Active | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 5.6 kOhms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | - | ||
![]() CF18JT51R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 51Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNC55H2492FSB14 Vishay Dale | 121 |
| Datasheet | 11 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 24.9kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | - | - | 125mW | 200V | - | 125mW | - | - | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 0.1W | - | 38.1mm | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 2.39mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MFR-25FBF52-48K7 Yageo | 10809 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 48.7kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFM12JT390K Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | - | 390kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() WW10JT40R0 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 40Ohm | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF561K0000FZEB Vishay Dale | 5340 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±5ppm/°C | - | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.125W 1/8W | HIGH PRECISION | - | - | - | - | TR | 125mW | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | - | 38.1mm | 300V | - | 0.64 mm | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW0052R000JE12 Vishay | 119 |
| Datasheet | - | Tin | - | Ceramic | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | Bulk | - | - | - | 5% | - | - | - | - | - | Axial | - | 50 ppm/°C | - | 2Ohm | - | 250°C | -65°C | Wirewound | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Not | - | - | - | - | - | - | 813 μm | - | - | - | - | - | - | - | 7.92mm | - | - | 25.4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() W1M56R0J Bourns Inc. | 668 |
| - | - | - | - | Axial | - | - | - | - | Axial | Bourns | 1000 | Bourns | - | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | - | Active | Details | 0.019859 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.157" Dia x 0.374" L (4.00mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 56 Ohms | - | - | - | Wirewound | 1W | - | - | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | - | Wirewound Resistors - Through Hole | 4 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() PWR221T-30-2R20F Bourns Inc. | 386 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 2.2Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 30W | 250V | - | 30W | - | 5.08mm | Epoxy | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | 8.1V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | 19.304mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RNF1FTD220K Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 220kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF | - | - | 1W | - | - | 1W | - | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | - | 350V | - | 0.75 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD332R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 332Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CB5JBR300 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±500ppm/°C | - | 300mOhm | - | - | - | Wirewound | - | - | - | - | 5W | - | - | 5W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 5W | - | - | 350V | - | 0.8 mm | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | 9.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3FT7R50 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 7.5Ohm | - | - | - | Wirewound | - | - | - | - | 3W | - | TR, 11 INCH | 3W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 4.75mm | - | - | - | - | - | - | ROHS3 Compliant | - |