- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB2JBR360 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360mOhm | - | - | - | Wirewound | - | - | - | - | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() CB2JBR470 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 470mOhm | - | - | - | Wirewound | - | - | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB2K40 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW3JB1K60 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.6kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW3JB150R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW3JB500R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 500Ohms | - | 350°C | -55°C | Wirewound | 3W | - | - | - | - | 3W | - | - | - | - | - | - | Moisture Resistant | - | - | - | 14.224mm | - | ROHS3 Compliant | ||
![]() WW10JT7K50 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 7.5kOhm | Matte Tin (Sn) | - | - | Wirewound | 10W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() RNF14BTE162K Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 162kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3FT84R5 Stackpole Electronics Inc | 49 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 84.5Ohm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | - | No | ROHS3 Compliant | ||
![]() VM5JB20R0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 20Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 25mm | 1.024 26.00mm | - | No | ROHS3 Compliant | ||
![]() RSF1FB22K1 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22.1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() CB7JBR390 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 390mOhm | - | - | - | Wirewound | - | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | ||
![]() CB7JB12R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 12Ohm | - | - | - | Wirewound | - | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | ||
![]() RSF3JT5K10 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | Flame Retardant Coating, Safety | 6.5mm | - | - | - | No | ROHS3 Compliant | ||
![]() RNF12FTD698K Stackpole Electronics Inc | 5 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 698kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF1JB1K60 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.6kOhm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | - | No | ROHS3 Compliant | ||
![]() RSMF2JT1K10 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1kOhm | - | - | - | Metal Oxide Film | - | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Proof, Safety | 4.2mm | - | - | - | No | ROHS3 Compliant | ||
![]() RC12KB510R Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 510Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | - | No | ROHS3 Compliant | ||
![]() RC12KB470K Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | - | 470kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | - | No | ROHS3 Compliant | ||
![]() VM3JBR500 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | - | - | -55°C~250°C | Bulk | - | VM | 0.492Lx0.335W 12.50mmx8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±800ppm/°C | 500mOhm | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | 1.024 26.00mm | - | - | ROHS3 Compliant |