- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1JB1K60 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.6kOhm | - | Metal Oxide Film | - | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | - | ||
![]() CB5JBR390 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 390mOhm | - | Wirewound | - | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() RNF12FTD698K Stackpole Electronics Inc | 5 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 698kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() WW12JTR110 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 110mOhm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW12JTR200 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 200mOhm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD576R Stackpole Electronics Inc | 23 |
| Datasheet | 14 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 576Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CF14GT9K10 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 9.1kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14GT8K20 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 8.2kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14GT220K Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -850ppm/°C | 220kOhm | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | TR | - | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14GT82K0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 82kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18GT2K00 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2kOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | - | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF12JTR620 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 620mOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Proof, Safety | 2.3mm | - | No | ROHS3 Compliant | - | ||
![]() RSMF12JTR510 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510mOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Proof, Safety | 2.3mm | - | No | ROHS3 Compliant | - | ||
![]() RSMF12JTR750 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750mOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Proof, Safety | 2.3mm | - | - | ROHS3 Compliant | - | ||
![]() WW12FT1K74 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.74kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW12FT1K05 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.05kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW10JT7K50 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 7.5kOhm | Matte Tin (Sn) | Wirewound | 10W | - | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW12FT3R40 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.4Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW12FT340R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 340Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW12FT51R1 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 51.1Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - |