- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT7R32 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.32Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT53R6 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 53.6Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() WW4JB270R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | 2012 | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 270Ohms | - | 350°C | -55°C | Wirewound | 4W | - | - | - | - | 4W | - | - | - | - | - | - | Moisture Resistant | - | - | 17.78mm | - | ROHS3 Compliant | - | ||
![]() WW3JTR910 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 910mOhm | - | - | - | Wirewound | - | - | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() WW12JB4R30 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.3Ohms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | - | 400mW | - | - | - | - | - | - | Moisture Resistant | - | - | 7.9248mm | - | ROHS3 Compliant | - | ||
![]() RSF1JB330R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1GT3R30 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF3FT75K0 Stackpole Electronics Inc | 49 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF12FT6K20 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 6.2kOhm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF2JA39R0 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | Matte Tin (Sn) | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | 2W | - | 500V | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC12KT8M20 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | - | 8.2MOhm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12KB56K0 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 56kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JB1R50 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() CB2JBR430 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 430mOhm | - | - | - | Wirewound | - | - | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() CB2JB6R20 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | - | - | - | Wirewound | - | - | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT39R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF3JB22K0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2FT40R2 Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 40.2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 2W | FLAME PROOF | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() CB7JBR360 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 360mOhm | - | - | - | Wirewound | - | - | - | 7W | - | 7W | Rectangular | FIXED RESISTOR | 7W | 38.1mm | - | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() CB7JBR330 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 330mOhm | - | - | - | Wirewound | - | - | - | 7W | - | 7W | Rectangular | FIXED RESISTOR | 7W | 38.1mm | - | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | - |