- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB7JB1R20 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2Ohm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB7JB1R10 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1Ohm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE1K06 Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 1.06kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | TR | 250mW | - | - | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW12FT523R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 523Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT866R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 866Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT681R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 681Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT2R49 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.49Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW3JT470R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 470Ohm | - | - | - | Wirewound | - | - | 3W | - | TR, 11 INCH | 3W | - | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3JT68R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | TR, 11 INCH | 3W | - | - | FIXED RESISTOR | - | - | - | 0.81 mm | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW5JTR250 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 250mOhms | - | 350°C | -55°C | Wirewound | 5W | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 22.225mm | - | ROHS3 Compliant | - | ||
![]() TWW3J15RE Ohmite | 38 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 15Ohm | - | - | - | Wirewound | - | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | 3W | 5mm | - | - | 4935 | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW5JB50R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 50Ohm | - | - | - | Wirewound | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW2JT1K00 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1kOhm | - | - | - | Wirewound | - | - | 1.5W | - | TR, 11 INCH | 1.5W | - | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 3.96mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW5JT4K00 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 4kOhms | - | 350°C | -55°C | Wirewound | 5W | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | Moisture Resistant | 7.92mm | - | - | 22.225mm | No | ROHS3 Compliant | - | ||
![]() WW12JBR100 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 100mOhms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 7.9248mm | - | ROHS3 Compliant | - | ||
![]() WW12JTR270 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 270mOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12JTR300 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 300mOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT1K78 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.78kOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT1K96 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.96kOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12JBR800 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 800mOhms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 7.9248mm | - | ROHS3 Compliant | - |