- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF14GT1K10 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.1kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 350V | 0.55 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT560R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 560Ohm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14GT3K30 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 3.3kOhm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JA5R10 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.1Ohm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW5JTR250 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 250mOhms | - | 350°C | -55°C | Wirewound | 5W | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 22.225mm | - | ROHS3 Compliant | - | ||
![]() WW5JT4K00 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 4kOhms | - | 350°C | -55°C | Wirewound | 5W | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | Moisture Resistant | 7.92mm | - | - | 22.225mm | No | ROHS3 Compliant | - | ||
![]() WW12FT35R7 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 35.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT316R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 316Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT4R02 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.02Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT4R53 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.53Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT464R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 464Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT68R1 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 68.1Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW12FT59R0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 59Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | TR, 11 INCH | 400mW | - | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() TWW3J15RE Ohmite | 38 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 15Ohm | - | - | - | Wirewound | - | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | 3W | 5mm | - | - | 4935 | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW10JT100R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | 10W | - | - | - | TR, 11 INCH | - | - | - | FIXED RESISTOR | 11W | - | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW12JB3R60 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.6Ohms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 7.9248mm | - | ROHS3 Compliant | - | ||
![]() WW3JTR510 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 510mOhm | - | - | - | Wirewound | - | - | 3W | - | TR, 11 INCH | 3W | - | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW3JTR250 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 250mOhms | - | 350°C | -55°C | Wirewound | 3W | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | 14.224mm | No | ROHS3 Compliant | - | ||
![]() WW3JTR620 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 620mOhm | - | - | - | Wirewound | - | - | 3W | - | TR, 11 INCH | 3W | - | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CFM12JA47R0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 47Ohm | - | - | - | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | AMMO PACK | 500mW | - | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | ROHS3 Compliant | Lead Free |