- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Product Type | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACS5S 47R J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | 1000 | - | Ohmite | - | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 47 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ON4715E-R65 Ohmite | 10933 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | Ohmite | 1000 | - | Ohmite | - | + 155 C | Ohmite | - 70 C | PCB Mount | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | Little Rebel | 0.059966 oz | - | 500 V | - | Cut Tape | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | - | - | 2 | - | -450ppm/°C | Standard | 470 Ohms | - | - | - | Carbon Film | 2W | - | - | Resistors | 2 W | - | - | - | Carbon Film | - | - | - | - | Axial | - | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | Carbon Film Resistors - Through Hole | 5.5 mm | - | - | 16 mm | - | - | - | - | - | ||
![]() QW061D9BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 9.071847 g | - | - | - | - | NTE Electronics | QW061D9BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 61.9 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.25 | - | - | 19.05 mm | - | 139.7 mm | 44.45 mm | - | - | - | - | ||
![]() EW420 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | - | - | NTE ELECTRONICS INC | NTE Electronics | EW420 | - | NTE Electronics, Inc | - | - | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | EAR99 | ±200ppm/°C | - | 200 kOhms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.125 W | - | 1.18 | 150 V | - | 0.016 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | - | ||
![]() EW9D1 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | - | - | NTE ELECTRONICS INC | NTE Electronics | EW9D1 | - | NTE Electronics, Inc | - | - | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | EAR99 | ±200ppm/°C | - | 9.1 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.125 W | - | 1.18 | 150 V | - | 0.016 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | - | ||
![]() QW0432BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 9.071847 g | - | - | - | - | NTE Electronics | QW0432BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 432 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.25 | - | - | 19.05 mm | - | 139.7 mm | 44.45 mm | - | - | - | - | ||
![]() QW056D2BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | NTE Electronics | QW056D2BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 56.2 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() WW3FTR150 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | - | 150mOhm | - | - | - | Wirewound | - | PRECISION | - | - | 3W | - | TR, 11 INCH | 3W | - | Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Moisture Resistant | - | - | 4.75mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF2JT15R0 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 15Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | Not | - | 2W | - | - | 350V | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 4.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() OF330JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 33Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | 700μm | 34.3mm | - | - | 700 μm | - | - | 736.6 μm | - | - | Pulse Withstanding | - | - | 3.8mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTC1K00 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 1kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | - | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() W5M15R0J Bourns Inc. | 2021 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | Bourns | 500 | - | Bourns | - | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | 0.036967 oz | - | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.256" Dia x 0.689" L (6.50mm x 17.50mm) | ±5% | - | - | - | - | 2 | - | ±300ppm/°C | Wirewound Power Resistor | 15 Ohms | - | - | - | Wirewound | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | - | Wirewound Resistors - Through Hole | 6.5 mm | - | - | 17.5 mm | - | - | - | - | - | ||
![]() W5M1200J Bourns Inc. | 1085 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | + 200 C | Bourns Inc. | - 55 C | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | - | - | W | 0.256" Dia x 0.689" L (6.50mm x 17.50mm) | ±5% | - | - | - | - | 2 | - | ±300ppm/°C | - | 120 Ohms | - | - | - | Wirewound | 5W | - | - | - | 5 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 6.5 mm | - | - | 17.5 mm | - | - | - | - | - | ||
![]() W2M39R0J Bourns Inc. | 8 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | Bourns | 1000 | - | Bourns | - | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | 0.025926 oz | - | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.177" Dia x 0.453" L (4.50mm x 11.50mm) | ±5% | - | - | - | - | 2 | - | ±300ppm/°C | Wirewound Power Resistor | 39 Ohms | - | - | - | Wirewound | 2W | - | - | Resistors | 2 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.65 mm | - | Wirewound Resistors | - | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | - | Wirewound Resistors - Through Hole | 4.5 mm | - | - | 11.5 mm | - | - | - | - | - | ||
![]() CPF122K100FHB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.223041 oz | - | 250 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | - | 50 PPM / C | Precision Resistor | 22.1 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | Metal Film Resistors Flameproof | - | - | - | 2.29 mm | - | - | 6.1 mm | - | - | - | - | - | ||
![]() QW2133BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | NTE Electronics | QW2133BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 13.3 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() QW3105BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | NTE Electronics | QW3105BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 105 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | - | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() OD121JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 120Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | Pulse Withstanding | - | - | 2.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNF14BAE312R Stackpole Electronics Inc | 23 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | - | 312Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | AMMO PACK | 250mW | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JT430K Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | - | 430kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |