- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF2JT56K0 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 56kOhm | - | - | - | Metal Oxide Film | - | - | - | - | 2W | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | 350V | - | - | - | - | - | Flame Proof, Safety | - | 4.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT1K30 Stackpole Electronics Inc | 217 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 1.3kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ201V Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | -55°C~235°C | Cut Tape (CT) | - | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | - | 200Ohm | - | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | - | 2W | AMMO PACK | 2W | - | Tubular | FIXED RESISTOR | - | Not | - | 2W | - | - | - | 800 μm | - | - | - | Flame Proof, Safety | - | 4mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT680K Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/ -850ppm/°C | - | 680kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT10M0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | - | 10MOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT22R0 Stackpole Electronics Inc | 2988 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 22Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT82R0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 82Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 3W | TR, 13.5 INCH | - | - | Tubular | FIXED RESISTOR | - | - | - | 3W | - | 500V | - | - | - | - | - | Flame Proof, Safety | - | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD13K7 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 13.7kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() WW3FTR500 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | - | 500mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | - | 3W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFM12JT4K30 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 4.3kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | - | 0.55 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTD71R5 Stackpole Electronics Inc | 49 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 71.5Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | 0.44 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 261-200K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | 261-200 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.029003 oz | - | 350 V | -55°C ~ 235°C | Bulk | - | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 200 kOhms | - | - | - | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | 12 mm | - | - | - | ||
![]() 273-18K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | 273-18 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | - | 350 V | -55°C ~ 155°C | Bulk | - | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | - | - | - | 2 | - | - | - | Fixed Resistor | 18 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | - | - | ||
![]() 261-10-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | 261-10 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.054883 oz | - | 350 V | -55°C ~ 235°C | Bulk | - | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | - | - | - | 2 | Axial | - | ±350ppm/°C | - | 10 Ohms | - | 235 °C | -55 °C | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | 12 mm | - | - | - | ||
![]() 262-6.8K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | 262-6.8 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.652216 oz | - | 350 V | -55°C ~ 235°C | Bulk | - | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 6.8 kOhms | - | - | - | Metal Oxide Film | 2W | - | - | Resistors | 2 W | - | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | 16 mm | - | - | - | ||
![]() 270-34K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006423 oz | - | 200 V | - | Bulk | - | MF-RC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | Fixed Resistor | 34 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | - | - | - | ||
![]() 270-301K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | 200 V | - | Bulk | - | MF-RC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | Fixed Resistor | 301 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | - | - | - | ||
![]() 270-1.0M/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | 200 V | - | Reel | - | MF-RC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 1 MOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | - | 1.85 mm | - | 3.5 mm | - | - | - | ||
![]() 271-442-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-442-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.007055 oz | - | 250 V | - | Bulk | - | MF-RC | - | 1 % | - | - | - | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 442 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | - | Cylindrical | FIXED RESISTOR | unknown | - | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | - | - | - | ||
![]() 271-75-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-75-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | - | 250 V | - | Bulk | - | MF-RC | - | 1 % | - | - | - | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 75 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | - | Cylindrical | FIXED RESISTOR | unknown | - | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | - | - | - |