- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270-23.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 23.7 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-270K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 270 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-26.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 26.7 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-13K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 13 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() CPF210R000FKR36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | 350 V | - | Reel | CPF | - | 1 % | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 10 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | - | 3.68 mm | - | - | 8.74 mm | - | ||
![]() 273-511-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 511 Ohms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-750-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 750 Ohms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-3.74K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.004871 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 3.74 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-4.12K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | - | 271-4.12K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | Details | Yes | 0.007557 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 4.12 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() SFR25H 237 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.007231 oz | 350 V | - | Reel | SFR25H | - | 1 % | - | - | Axial | - | 100 PPM / C | Standard Metal Film Leaded Resistor | 237 Ohms | - | 125 °C | -55 °C | Metal Film | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.58 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.5 mm | - | ||
![]() 271-18.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | - | 271-18.2K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 18.2 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-1.05M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 1.05 MOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() MOX-2-135004JE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 210°C | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±5% | - | 2 | - | - | ±50ppm/°C | - | 5 MOhms | - | - | - | Thick Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() 207A864R0F Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -60°C ~ 150°C | - | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | 2 | - | - | ±10ppm/°C | - | 864 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA025PW1R00K Ohmite | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | TA | 2.220" L x 0.240" W (56.39mm x 6.10mm) | ±10% | - | 2 | - | - | ±450ppm/°C | - | 1 Ohms | - | - | - | Thick Film | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.189" (30.21mm) | - | - | ||
![]() 43JR56E Ohmite | 196 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 275°C | - | 40 | 0.220" Dia x 0.594" L (5.60mm x 15.10mm) | ±5% | - | 2 | - | - | ±90ppm/°C | - | 560 mOhms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG10J2K2E Ohmite | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J2K2E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | Yes | 2 | - | EAR99 | ±50ppm/°C | - | 2.2 kOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | - | Welded | FIXED RESISTOR | unknown | - | 10 W | - | 38.1 mm | 1000 V | - | - | 0.812 mm | 25 °C | - | - | Non-Magnetic | - | - | - | - | - | - | ||
![]() AG10J56RE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | 2 | - | - | ±50ppm/°C | - | 56 Ohms | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | ||
![]() SM103032503J Ohmite | In Stock | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±10% | - | 2 | - | - | 50ppm/°C | - | 250 kOhms | - | - | - | Thick Film | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | ||
![]() TA310PA100KJE Ohmite | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Ohmite | 25 | - | Ohmite | - | - | + 180 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.160331 oz | 1.5 kV | -55°C ~ 180°C | Tray | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | - | 2 | Radial | - | ±50ppm/°C | Power Chip | 100 kOhms | - | 180 °C | -55 °C | Thick Film | 10W | - | Resistors | 10 W | - | Thick Film | 7.62 mm | - | - | - | Radial | - | 7.62 mm | - | - | - | 7.62 mm | - | - | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 2.54 mm | 1.067" (27.10mm) | 25.4 mm | 25.4 mm |