- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product | Features | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-2.37K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.014329 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 2.37 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | ||
![]() 271-255K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.045807 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 255 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-422K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | - | 271-4.22K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 422 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-3.9K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 3.9 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-178K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006522 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 178 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() 270-27K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Reel | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | 27 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-316K-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | - | 271-3.16K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | Axial | EAR99 | 50 PPM / C | Fixed Resistor | 316 kOhms | - | 155 °C | -55 °C | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-1.07K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 1.07 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() 270-150K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 150 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-1.96K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | - | 271-1.96K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 1.96 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-22K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 22 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() 270-45.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006423 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 45.3 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() AG5J3R3E Ohmite | 38 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J3R3E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | Yes | 2 | - | EAR99 | ±50ppm/°C | - | 3.3 Ohms | Copper/Nickel (Cu/Ni) | - | - | - | 5W | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | ||
![]() SM108021246F Ohmite | 53 |
| - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | Slim-Mox | 2.000" L x 0.070" W (50.80mm x 1.78mm) | ±1% | - | 2 | - | - | 50ppm/°C | - | 124 MOhms | - | - | - | Thick Film | 4.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | 0.250" (6.35mm) | - | ||
![]() 45J25KE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 275°C | - | 40 | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | 2 | - | - | ±20ppm/°C | - | 25 kOhms | - | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG5J1K5E Ohmite | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J1K5E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | Yes | 2 | - | EAR99 | ±50ppm/°C | - | 1.5 kOhms | Copper/Nickel (Cu/Ni) | - | - | - | 5W | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | ||
![]() SM103037504FE Ohmite | In Stock | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±1% | - | 2 | - | - | 50ppm/°C | - | 7.5 MOhms | - | - | - | Thick Film | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | 0.340" (8.64mm) | - | ||
![]() 205A1M000T Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -60°C ~ 150°C | - | - | 0.250" Dia x 0.500" L (6.35mm x 12.70mm) | ±0.01% | - | 2 | - | - | ±10ppm/°C | - | 1 MOhms | - | - | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125234005FE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 220°C | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±1% | - | 2 | - | - | ±25ppm/°C | - | 40 MOhms | - | - | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | ||
![]() MOX-3-121505KE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 210°C | - | Maxi-Mox | 0.310" Dia x 3.120" L (7.87mm x 79.24mm) | ±10% | - | 2 | - | - | ±50ppm/°C | - | 15 MOhms | - | - | - | Thick Film | 7.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - |