- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM102065006F Ohmite | 65 |
| - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | Slim-Mox | - | ±1% | - | - | 2 | - | 100ppm/°C | - | 500 MOhms | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | - | ||
![]() SM104031005PE Ohmite | In Stock | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 1.080" L x 0.100" W (27.43mm x 2.54mm) | ±20% | - | - | 2 | - | 50ppm/°C | - | 10 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | ||
![]() MOX-750237506F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 220°C | - | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 750 MOhms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() TUW15J4R3E Ohmite | 693 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 275°C | - | TUW | 1.929" L x 0.492" W (49.00mm x 12.50mm) | ±5% | - | - | 2 | - | ±400ppm/°C | - | 4.3 Ohms | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | 0.492" (12.50mm) | - | - | ||
![]() AG10JR18E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR18E | AG | - | Ohmite | - | - | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.08 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | - | ±50ppm/°C | - | 180 mOhms | Copper/Nickel (Cu/Ni) | - | 10W | - | Fixed Resistors | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | - | - | Non-Magnetic | - | - | - | - | - | - | ||
![]() 90J51R Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J51R | - | - | Ohmite | - | - | 350 °C | Bulk | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.65 | - | No | - | - | - | - | 90 | 0.343" Dia x 1.811" L (8.70mm x 46.00mm) | ±5% | e0 | No | 2 | EAR99 | ±30ppm/°C | - | 51 Ohms | Tin/Lead (Sn/Pb) | Wirewound | 10W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Flame Retardant | FIXED RESISTOR | compliant | - | 11 W | 38 mm | 1080 V | - | 0.81 mm | 25 °C | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() TA050PW2R00K Ohmite | 63 |
| - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | TA | 2.220" L x 0.240" W (56.39mm x 6.10mm) | ±10% | - | - | 2 | - | ±10ppm/°C | - | 2 Ohms | - | Thick Film | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.288" (58.11mm) | - | - | ||
![]() AG10J3R3E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J3R3E | AG | - | Ohmite | - | - | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | EAR99 | ±50ppm/°C | - | 3.3 Ohms | Copper/Nickel (Cu/Ni) | - | 10W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | - | - | Non-Magnetic | - | - | - | - | - | - | ||
![]() RC07GF683J Ohmite | 3802 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | - | 68 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() SM103039764FE Ohmite | 152 |
| - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±1% | - | - | 2 | - | 50ppm/°C | - | 9.76 MOhms | - | Thick Film | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | ||
![]() RC07GF330J Ohmite | 3889 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | - | 33 Ohms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() MOX-1-123003FE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 210°C | - | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±1% | - | - | 2 | - | ±25ppm/°C | - | 300 kOhms | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() MOX-400239006FE Ohmite | 64 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 220°C | - | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 900 MOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() 207A1K893F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -60°C ~ 150°C | - | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | - | 1.893 kOhms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207A1K940F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -60°C ~ 150°C | - | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | - | 1.94 kOhms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262-82-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 262-82 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.036381 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 82 Ohms | - | Metal Oxide Film | 2W | - | Resistors | 2 W | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 262-15-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 262-15 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 15 Ohms | - | Metal Oxide Film | 2W | - | Resistors | 2 W | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 273-39K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 273-39 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.013044 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | - | 2 | - | - | Fixed Resistor | 39 kOhms | - | Metal Film | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-50-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 280-CR5 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.148503 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | - | - | 2 | - | - | Cement Power Resistor | 50 Ohms | - | Metal Oxide Film | 5W | - | Resistors | 5 W | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 273-330K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 273-330 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | - | 2 | - | - | Fixed Resistor | 330 kOhms | - | Metal Film | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - |