- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product | Features | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-120K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008279 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | - | 50 PPM / C | Fixed Resistor | 120 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | ||
![]() 5063JD 1.62 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.62 Ohms | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | ||
![]() 5063JD 143K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 143 kOhms | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | ||
![]() 291-200K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 200 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | - | 6.8 mm | ||
![]() 271-47.5-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | 1000 | XICON PASSIVE COMPONENTS | - | 271-475-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.68 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 47.5 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | ||
![]() 270-80.6K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | - | 50 PPM / C | Fixed Resistor | 80.6 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | ||
![]() 270-9.1K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | - | - | 50 PPM / C | Fixed Resistor | 9.1 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | ||
![]() 65620-R02E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ±0.1% | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CJ100 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Axiohm | 0.219" Dia x 0.500" L (5.56mm x 12.70mm) | ±5% | - | - | 2 | - | - | ±30ppm/°C | - | 100 Ohms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() RC07GF123J Ohmite | 2540 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | - | - | 12 kOhms | - | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | ||
![]() RC07GF474J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | - | - | 470 kOhms | - | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | ||
![]() SM108025666F Ohmite | In Stock | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | Slim-Mox | 2.000" L x 0.070" W (50.80mm x 1.78mm) | ±1% | - | - | 2 | - | - | 100ppm/°C | - | 566 MOhms | - | - | - | Thick Film | 4.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.250" (6.35mm) | - | ||
![]() 7CJ1K0E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 7CJ1K0E | AXIOHM | - | Ohmite | - | - | 350 °C | - | Bulk | Axial, | 7.95 mm | 25.4 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.59 | - | Yes | - | - | - | - | Axiohm | 0.219" Dia x 1.000" L (5.56mm x 25.40mm) | ±5% | e1 | Yes | 2 | - | EAR99 | ±30ppm/°C | - | 1 kOhms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | 7W | FLAME PROOF | 8533.21.00.80 | Fixed Resistors | - | TR | WIRE WOUND | - | All-Welded | FIXED RESISTOR | unknown | - | 7 W | 38.1 mm | 875 V | - | - | 0.813 mm | 25 °C | - | Moisture Resistant | - | - | - | - | ||
![]() 21J390 Ohmite | 48 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 20 | 0.157" Dia x 0.421" L (4.00mm x 10.70mm) | ±5% | - | - | 2 | - | - | ±30ppm/°C | - | 39 Ohms | - | - | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() SM104021006FE Ohmite | In Stock | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | Slim-Mox | 1.000" L x 0.070" W (25.40mm x 1.78mm) | ±1% | - | - | 2 | - | - | 50ppm/°C | - | 100 MOhms | - | - | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.250" (6.35mm) | - | ||
![]() TA810PA1K00JE Ohmite | 64 |
| - | Radial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Compliant | - | - | - | -55°C ~ 180°C | - | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | - | - | 2 | SMD/SMT | - | ±50ppm/°C | - | 1 kOhms | - | 180 °C | -55 °C | Thick Film | 10W | - | - | - | 10 W | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 1.067" (27.10mm) | 27.56 mm | ||
![]() AG5JR56E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5JR56E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.22 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | - | EAR99 | ±50ppm/°C | - | 560 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 5W | - | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | - | Welded | FIXED RESISTOR | unknown | - | 5 W | 38.1 mm | 460 V | - | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | ||
![]() AG5J1K2E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | - | 2 | - | - | ±50ppm/°C | - | 1.2 kOhms | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | ||
![]() AG10J5R6E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J5R6E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | - | EAR99 | ±50ppm/°C | - | 5.6 Ohms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | - | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | ||
![]() MOX-750235006FE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 220°C | - | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±1% | - | - | 2 | - | - | ±50ppm/°C | - | 500 MOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - |