- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC07GF153J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 15 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | ||
![]() RC07GF272J Ohmite | 2282 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 2.7 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | ||
![]() RC07GF473J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 47 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | ||
![]() TA310PA75R0JE Ohmite | 51 |
| - | Radial | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 180°C | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 75 Ohms | - | Thick Film | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067" (27.10mm) | ||
![]() MOX300002007JE Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX300002007JE | MOX300 | Ohmite | 155 °C | -55 °C | Bulk | Axial, | 3.3 mm | 9 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.48 | Yes | -55°C ~ 155°C | Mini-Mox | 0.130" Dia x 0.354" L (3.30mm x 9.00mm) | ±5% | e1 | Yes | 2 | EAR99 | ±300ppm/°C | 2 GOhms | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | Thick Film | 0.5W, 1/2W | PRECISION | - | Fixed Resistors | METAL GLAZE/THICK FILM | Cylindrical | FIXED RESISTOR | compliant | 0.5 W | 30 mm | 1000 V | - | 0.65 mm | 25 °C | High Voltage, Moisture Resistant | - | ||
![]() AG10J3K9E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J3K9E | AG | Ohmite | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | EAR99 | ±50ppm/°C | 3.9 kOhms | Copper/Nickel (Cu/Ni) | - | 10W | - | 8533.21.00.80 | Fixed Resistors | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | ||
![]() TUW15J68RE Ohmite | 680 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | 275°C | TUW | 1.929" L x 0.492" W (49.00mm x 12.50mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 68 Ohms | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 0.492" (12.50mm) | ||
![]() AG5J4K7E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J4K7E | AG | Ohmite | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | Yes | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | EAR99 | ±50ppm/°C | 4.7 kOhms | Copper/Nickel (Cu/Ni) | - | 5W | - | 8533.21.00.80 | Fixed Resistors | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | ||
![]() SM106031006JE Ohmite | In Stock | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 110°C | Slim-Mox | 1.580" L x 0.100" W (40.13mm x 2.54mm) | ±10% | - | - | 2 | - | 50ppm/°C | 100 MOhms | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | 0.340" (8.64mm) | ||
![]() AG5JR82E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5JR82E | AG | Ohmite | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.22 | Yes | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | EAR99 | ±50ppm/°C | 820 mOhms | Copper/Nickel (Cu/Ni) | - | 5W | - | 8533.21.00.80 | Fixed Resistors | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | ||
![]() 207A903R0F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -60°C ~ 150°C | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | 903 Ohms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG10JR22E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR22E | AG | Ohmite | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.57 | Yes | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | 2 | EAR99 | ±50ppm/°C | 220 mOhms | Copper/Nickel (Cu/Ni) | - | 10W | - | 8533.21.00.80 | Fixed Resistors | WIRE WOUND | Welded | FIXED RESISTOR | unknown | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | Non-Magnetic | - | ||
![]() SM108022616F Ohmite | 55 |
| - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 180°C | Slim-Mox | 2.000" L x 0.070" W (50.80mm x 1.78mm) | ±1% | - | - | 2 | - | 50ppm/°C | 261 MOhms | - | Thick Film | 4.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | 0.250" (6.35mm) | ||
![]() RC07GF205J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 2 MOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | ||
![]() RC07GF204J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 200 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | ||
![]() 5CJ6K0 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Axiohm | 0.219" Dia x 0.938" L (5.56mm x 23.83mm) | ±5% | - | - | 2 | - | ±30ppm/°C | 6 kOhms | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | ||
![]() 207A2K083F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -60°C ~ 150°C | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | 2.083 kOhms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207A657R0F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -60°C ~ 150°C | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | 657 Ohms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207A1K530F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -60°C ~ 150°C | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | 2 | - | ±10ppm/°C | 1.53 kOhms | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF224J Ohmite | 2998 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | 2 | - | - | 220 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - |