- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Product | Features | Wattage | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5063JD 1.62 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.62 Ohms | - | - | - | - | - | 400 mW | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 143K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | 50 PPM / C | Mechanical and climatic protection | 143 kOhms | - | - | - | - | - | 400 mW | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 270-39.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 39.2 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 273-82.5-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 82.5 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | 10 mm | ||
![]() 270-412K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 412 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-249/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | 1000 | XICON PASSIVE COMPONENTS | - | 271-249/AP-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | 4.82 | Details | Yes | 0.011222 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 249 Ohms | - | - | - | - | - | 250 mW (1/4 W) | Ammo Pack | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-28K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 28 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-7.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011102 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 7.5 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-7.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | - | 271-7.5K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | 4.8 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 7.5 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 5063JD 165K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | 50 PPM / C | Mechanical and climatic protection | 165 kOhms | - | - | - | - | - | 400 mW | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD .33 5% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 5 % | - | - | - | 50 PPM / C | Mechanical and climatic protection | 330 mOhms | - | - | - | - | - | 400 mW | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() SM108022266F Ohmite | 92 |
| - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | Slim-Mox | 2.000" L x 0.070" W (50.80mm x 1.78mm) | ±1% | - | 2 | - | 50ppm/°C | - | 226 MOhms | - | Thick Film | 4.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.250" (6.35mm) | - | ||
![]() AG10J2K7E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J2K7E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | - | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | Yes | 2 | EAR99 | ±50ppm/°C | - | 2.7 kOhms | Copper/Nickel (Cu/Ni) | - | 10W | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | - | Non-Magnetic | - | - | - | - | ||
![]() TA203PA97R0FE Ohmite | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 180°C | - | TA | 0.500" L x 0.100" W (12.70mm x 2.54mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 97 Ohms | - | Thick Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.667" (16.94mm) | - | ||
![]() AG5J2K7E Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J2K7E | AG | - | Ohmite | - | - | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | - | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | Yes | 2 | EAR99 | ±50ppm/°C | - | 2.7 kOhms | Copper/Nickel (Cu/Ni) | - | 5W | 8533.21.00.80 | Fixed Resistors | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | - | - | Non-Magnetic | - | - | - | - | ||
![]() RC07GF332J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | 2 | - | - | - | 3.3 kOhms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | ||
![]() 83J100 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | Ohmite | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | Axial Lead | - | Active | - | No | - | - | - | - | - | - | 0.217" Dia x 0.610" L (5.50mm x 15.50mm) | ±5% | - | 2 | - | ±20ppm/°C | - | 100 Ohms | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Axial Leads | - | - | 3 | - | - | - | ||
![]() AG10JR91E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | 2 | - | ±50ppm/°C | - | 910 mOhms | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | ||
![]() ON1065E-R65 Ohmite | 6 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -800/ +1500ppm/°C | - | 10 MOhms | - | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF680J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | 2 | - | - | - | 68 Ohms | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - |