- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF5610K000BXEB Vishay Dale | 4269 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~150°C | Tape & Reel (TR) | 2012 | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±15ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Film | 0.125W 1/8W | HIGH PRECISION | - | - | TR | 125mW | Epoxy Coating | FIXED RESISTOR | - | - | 38.1mm | 300V | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JB300R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300Ohm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | - | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | 0.75 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF12JTR330 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2011 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() RC12KT6R80 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 6.8Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | No | ROHS3 Compliant | - | ||
![]() WW2JT6R80 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.8Ohm | - | Wirewound | - | - | - | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 3.96mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CB5JBR100 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 100mOhm | - | Wirewound | - | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | - | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT3K90 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JT62K0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF12GT100R Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | Not | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | No | ROHS3 Compliant | - | ||
![]() CF14GT39R0 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14GT2K70 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.7kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT4K70 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.7kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT47R0 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 47Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT390R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 390Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT9K10 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 9.1kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT130K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 130kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT10R0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 10Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT22K0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 22kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT22R0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 22Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT33K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 33kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | ROHS3 Compliant | Lead Free |