- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF5JT6R20 Stackpole Electronics Inc | 14 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 5W | - | - | - | - | - | Tubular | FIXED RESISTOR | 5W | 1000V | 0.8 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT910R Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1GTR100 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | - | - | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1FTR470 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 470mOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | - | 1W | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | 8.9916mm | No | ROHS3 Compliant | - | ||
![]() RSMF3JT2R00 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | - | - | - | Metal Oxide Film | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JB4R70 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | - | - | - | Wirewound | - | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW2JT4R00 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4Ohm | - | - | - | Wirewound | - | - | - | 1.5W | - | 1.5W | - | - | - | - | - | Moisture Resistant | 3.96mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW10JT3R20 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.2Ohms | - | 350°C | -55°C | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF14JT47K0 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 47kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT56K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 56kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT7K50 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 7.5kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14GTD22R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF14JT18K0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -500ppm/°C | 18kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT1M00 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1MOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT3K30 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 3.3kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT270K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 270kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT24K0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 24kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT680R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 680Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT6R80 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT6R20 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free |