- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB2JBR300 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | - | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | ||
![]() RSMF3JB1K80 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8kOhm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB180R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180Ohm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB10R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 10Ohm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT120R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 120Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JB27R0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 27Ohms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | 3W | - | 3W | - | - | - | - | - | - | - | Flame Proof, Safety | 5mm | - | 15.0114mm | No | ROHS3 Compliant | ||
![]() RSMF3JB22R0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT36R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | Not | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JA5K10 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Box (TB) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | AMMO PACK | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | 0.75 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT300R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 300Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT3K90 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB30K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30kOhm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | - | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT560R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT16R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT91R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 91Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | 0.75 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT22K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT180K Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT36K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1FT2K00 Stackpole Electronics Inc | 35 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | ||
![]() RSF12GTR470 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant |