- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Product Type | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD249K Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 249kOhm | Matte Tin (Sn) | - | - | Metal Film | - | 0.125W 1/8W | - | - | - | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.8mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CF12JT820R Stackpole Electronics Inc | 4829 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 820Ohm | - | - | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | Not | - | - | 0.5W | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.7mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT820R Stackpole Electronics Inc | 811 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 820Ohm | - | - | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.7mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1WCC210 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | NTE Electronics | 1WCC210 | - | NTE Electronics, Inc | - | - | Bag | Axial Lead | Active | Non-Compliant | - | - | -55°C ~ 150°C | - | - | - | 0.225" Dia x 0.562" L (5.72mm x 14.27mm) | ±10% | - | - | - | - | 2 | - | - | - | - | 1 kOhms | - | - | - | Carbon Composition | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.036 | Axial Leads | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 13FR020E-T Ohmite | 50 |
| - | - | - | - | Axial | - | Axial | - | Ohmite | 1000 | Ohmite | - | - | Ohmite | - | PCB Mount | Bulk | - | Active | Details | 0.036085 oz | - | -55°C ~ 275°C | Reel | - | 10 | 0.205" Dia x 0.571" L (5.20mm x 14.50mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 20 mOhms | - | - | - | Metal Element | Current Sense | 3W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Current Sense | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() ON1045E-R65 Ohmite | 24 |
| - | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | - | Active | Compliant | - | 500 V | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | - | - | 2 | Axial | - | -700ppm/°C | - | 100 kOhms | - | 155 °C | -70 °C | Carbon Film | - | 2W | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | - | 16 mm | - | - | - | - | - | ||
![]() RNF12FTD6R19 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 6.19Ohm | Matte Tin (Sn) | - | - | Metal Film | - | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.75mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF1JT3K30 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 3.3kOhm | - | - | - | Carbon Film | - | - | - | 8533.10.00.65 | - | 1W | - | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 500V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 4.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OY105KE Ohmite | 2092 | - | Datasheet | 22 Weeks | - | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2007 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 1MOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | - | - | 400V | 2W | 38mm | - | - | 800 μm | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | - | 7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT24R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 24Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | - | 3W | - | 500V | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF5JA100R Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | 2010 | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 100Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | - | - | - | AMMO PACK | 5W | - | Tubular | FIXED RESISTOR | - | - | - | 5W | - | 1000V | - | 0.8 mm | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT510R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 510Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | Not | - | - | 3W | - | 500V | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF12JTR470 Stackpole Electronics Inc | 4518 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 470mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | - | TR, 13.5 INCH | 500mW | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT39R0 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 39Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | Not | - | - | 1W | - | 350V | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 3.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP830 200R F 50PPM Ohmite | 95 |
| - | - | - | - | TO-220-2 | - | TO-220 | - | ARCOL / Ohmite | 50 | Ohmite | - | - | Ohmite | - | PCB Mount | Tube | - | Active | Details | 0.070548 oz | - | -65°C ~ 150°C | Tube | - | ARCOL, AP830 | 0.410" L x 0.125" W (10.41mm x 3.18mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 200 Ohms | - | - | - | Thick Film | - | 30W | - | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Non-Inductive | - | Thick Film Resistors - Through Hole | - | 0.810" (20.58mm) | - | - | - | - | - | - | ||
![]() AP830 3R3 F 100PPM Ohmite | 33 |
| - | - | - | - | TO-220-2 | - | TO-220 | - | ARCOL / Ohmite | 50 | Ohmite | - | - | Ohmite | - | PCB Mount | Tube | - | Active | Details | 0.070548 oz | - | -65°C ~ 150°C | Tube | - | ARCOL, AP830 | 0.410" L x 0.125" W (10.41mm x 3.18mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 3.3 Ohms | - | - | - | Thick Film | - | 30W | - | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Non-Inductive | - | Thick Film Resistors - Through Hole | - | 0.810" (20.58mm) | - | - | - | - | - | - | ||
![]() NS02C2R000FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | Details | 0.024692 oz | - | - | - | - | RS, NS | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 2 Ohms | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1.02 mm | - | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 12.7 mm | 5.5 mm | - | - | - | - | ||
![]() PTF56100K00DZR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | 300 V | - | Cut Tape | - | PTF | - | 0.5 % | - | - | - | - | - | - | - | 5 PPM / C | - | 100 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | Precision Metal Film Resistors | - | - | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5680K600FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 80.6 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | Precision Metal Film Resistors | - | - | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5668K100FZBF Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | N | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 68.1 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | Precision Metal Film Resistors | - | - | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - |