- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1FB56K0 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 56kOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | - | 1W | - | - | - | - | - | Flame Proof, Safety | - | 8.9916mm | - | ROHS3 Compliant | ||
![]() RSF1FT4R53 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.53Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT1R10 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT2R32 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.32Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT1R87 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.87Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT1R37 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.37Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT4R99 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.99Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT2R26 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.26Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT2R55 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.55Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF12GTR200 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | ROHS3 Compliant | ||
![]() RSMF1FT1R21 Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.21Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT3R57 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.57Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT3R48 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.48Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT33K2 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33.2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | ROHS3 Compliant | ||
![]() RSF1FT56K0 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 56kOhms | - | 235°C | -55°C | Metal Oxide Film | 1W | - | 1W | - | 1W | - | - | - | - | - | Flame Retardant Coating, Safety | 4.5mm | 10.9982mm | No | ROHS3 Compliant | ||
![]() RSF1FT5R62 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.62Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT2R67 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.67Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | ROHS3 Compliant | ||
![]() RSF1FT7K50 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT61K9 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 61.9kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT1R21 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.21Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant |