- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VM5JBR390 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 390mOhm | Matte Tin (Sn) | - | - | Wirewound | 5W | - | - | - | - | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() VM5JBR500 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±800ppm/°C | 500mOhm | - | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() VM5JB68R0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | Wirewound | 5W | - | - | - | - | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() RSMF3FB3R30 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.3Ohm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | - | - | - | - | - | - | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3FT1R00 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB3R90 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | 2012 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 3.9Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB6K80 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 6.8kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB68R0 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | - | - | Active | Not Applicable | 2 | - | - | 68Ohms | - | 125°C | -55°C | Carbon Composition | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | 9.4996mm | No | ROHS3 Compliant | ||
![]() RC12KB680R Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 680Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() VM3JB47R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.492Lx0.335W 12.50mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 47Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | - | - | Rectangular | FIXED RESISTOR | 3W | 3.5mm | 300V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() RC12KB5K60 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 5.6kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB560K Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 560kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT6K80 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 6.8kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT5R60 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 5.6Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT510K Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 510kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT820R Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 820Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT820K Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 820kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT4M70 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 4.7MOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() WW3FTR250 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 250mOhms | - | 350°C | -55°C | Wirewound | 3W | - | - | - | 3W | - | - | - | - | - | - | - | Moisture Resistant | - | - | 14.224mm | - | ROHS3 Compliant | ||
![]() RSMF3JBR150 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150mOhm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant |