- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB7JB6R20 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JBR430 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 430mOhm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB91R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 91Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB9R10 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB7R50 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB47R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB36R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB5R10 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB68R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB6R80 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB110R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 110Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JBR680 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 680mOhm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() RNF14BTE15K0 Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB7JB3R90 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() RSMF3FTR200 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200mOhm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | No | ROHS3 Compliant | ||
![]() RSF3JT30K0 Stackpole Electronics Inc | 23 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | Flame Retardant Coating, Safety | 6.5mm | - | No | ROHS3 Compliant | ||
![]() RSMF3GTR100 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | No | ROHS3 Compliant | ||
![]() WW2JB4R70 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.7Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW2JB560R Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 560Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW2JT16R0 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 16Ohm | - | Wirewound | - | - | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 3.96mm | - | No | ROHS3 Compliant |