- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW2JT91R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 91Ohm | - | - | - | Wirewound | - | - | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 3.96mm | - | No | ROHS3 Compliant | ||
![]() WW2JT150R Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 3.96mm | - | No | ROHS3 Compliant | ||
![]() WW3JB1K50 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.5kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3JB1K00 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3JB47R0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 47Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3JT390R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 390Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3JT330R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 330Ohm | - | - | - | Wirewound | - | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | No | ROHS3 Compliant | ||
![]() WW3JT1K50 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3JT33R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() RSMF2JBR680 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680mOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSF2JT330K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF2JT4R30 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF2JA4K70 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Box (TB) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF2JT430R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 430Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF12JTR510 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | No | ROHS3 Compliant | ||
![]() RSF12JT360R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | ROHS3 Compliant | ||
![]() RSF12JT36R0 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF12JT43K0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 43kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | - | ROHS3 Compliant | ||
![]() RSF12JT68R0 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | - | No | ROHS3 Compliant | ||
![]() RSF12JT680R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~200°C | Tape & Reel (TR) | 2011 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 680Ohms | - | 200°C | -55°C | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Safety | 3.5mm | 8.9916mm | No | ROHS3 Compliant |