- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNMF12FTC10K5 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10.5kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF12JB4R70 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Retardant Coating, Safety | 3.5mm | - | No | ROHS3 Compliant | ||
![]() RNF14DTC14K5 Stackpole Electronics Inc | 27 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 14.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF2JT1R10 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF2JT1R80 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1JB160R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 160Ohm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1JB330R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330Ohm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1JB560R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560Ohm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1JB680R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1JB200R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200Ohm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSF2FT1K30 Stackpole Electronics Inc | 14 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3kOhm | Matte Tin (Sn) | Metal Oxide Film | 2W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF2FT150R Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | Metal Oxide Film | 2W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB5JBR200 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 200mOhm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB5JBR360 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 360mOhm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB5JB3R30 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | - | Wirewound | - | - | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB5JB7R50 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB5JB62R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62Ohm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB5JB3R60 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.6Ohm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB5JB2R40 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4Ohm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB5JB2R20 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant |