- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G001499R0FE1280 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | - | - | G | - | 1 % | - | - | - | - | - | 20 PPM / C | - | 499 Ohms | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 6.4 mm | 2.2 mm | ||
![]() PTF6549R750AZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021164 oz | 500 V | - | Bulk | PTF | - | 0.05 % | - | - | - | - | - | 5 PPM / C | Precision Resistor | 49.75 Ohms | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Metal Film Resistors High Reliability | - | - | 3.68 mm | - | - | 9.53 mm | - | ||
![]() PTF56122R00FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 1 % | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 122 Ohms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CPF24K3000JKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | 350 V | - | Bulk | CPF | - | 5 % | - | - | - | - | - | 100 PPM / C | Precision Resistor | 4.3 kOhms | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | - | Metal Film Resistors Flameproof | - | - | 3.68 mm | - | - | 8.74 mm | - | ||
![]() CW00522K00JB122 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.148151 oz | - | - | Bulk | CW | - | 5 % | - | - | - | - | - | 30 PPM / C | Wirewound Resistors, Commercial Power, Silicon Coated, Axial Lead | 22 kOhms | - | - | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 7.92 mm | - | - | 25.4 mm | 6.4 mm | ||
![]() NS02C2R000FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.024692 oz | - | - | - | RS, NS | - | 1 % | - | - | - | - | - | 50 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 2 Ohms | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 12.7 mm | 5.5 mm | ||
![]() PTF56100K00DZR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Cut Tape | PTF | - | 0.5 % | - | - | - | - | - | 5 PPM / C | - | 100 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF5680K600FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 1 % | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 80.6 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF5668K100FZBF Vishay / Dale | In Stock | - | - | - | Through Hole | - | - | - | - | - | 350.003213 mg | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 1 % | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 68.1 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() WSMS5515L4300JK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 170 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.275137 oz | - | - | Bulk | WSMS5515 | - | 5 % | - | - | - | SMD/SMT | - | 175 PPM / C | Power Metal Strip Meter Shunt Resistor, Very Low Value | 430 uOhms | - | 170 °C | -65 °C | Metal Strip | Current Sense | - | - | - | - | 3 W | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | 1.1 mm | - | 29 mm | 8 mm | ||
![]() FMP200JTF52-270R Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.016892 oz | 500 V | - | - | FMP | - | 5 % | - | - | - | - | - | 100 PPM / C | High Power and Flame Proof Metal Film Resistor | 270 Ohms | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | 0.55 mm | - | - | - | Metal Film Resistors Flameproof | - | - | 3.9 mm | - | - | 9 mm | - | ||
![]() PTF5617K800BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | - | - | - | 10 PPM / C | - | 17.8 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF5622K600BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 22.6 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() W24-82RJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | 750 V | - | Bulk | W20 | - | 5 % | - | - | - | - | - | 75 PPM / C | - | 82 Ohms | - | - | - | - | - | - | - | - | - | 14 W | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | - | - | - | 53.5 mm | 8 mm | ||
![]() CPF336K000JKB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | 100 | VISHAY INTERTECHNOLOGY INC | - | CPF336K000JKB14 | + 230 C | - | - 65 C | PCB Mount | 230 °C | -65 °C | - | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | - | 5.2 | N | No | 0.223041 oz | 500 V | - | Bulk | CPF | - | 5 % | e0 | No | - | - | EAR99 | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 36 kOhms | Tin/Lead (Sn63Pb37) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | - | 3 W | BULK | - | Tubular | FIXED RESISTOR | not_compliant | Axial | 3 W | 38.1 mm | 500 V | - | 0.81 mm | 70 °C | - | - | Metal Film Resistors Flameproof | - | - | 4.57 mm | - | - | 14.1 mm | - | ||
![]() W21-2R0JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 100 V | - | Ammo Pack | W20 | - | 5 % | - | - | - | - | - | 75 PPM / C | - | 2 Ohms | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | - | - | - | 12.7 mm | 5.6 mm | ||
![]() PTF5671K500BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 0.1 % | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 71.5 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() PTF56102K00FYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | PTF | - | 1 % | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 102 kOhms | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | ||
![]() CPF15K7600BHB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | 100 | VISHAY INTERTECHNOLOGY INC | - | CPF15K7600BHB14 | + 230 C | - | - 65 C | PCB Mount | 230 °C | -65 °C | - | AXIAL LEADED | 2.29 mm | 6.1 mm | TUBULAR PACKAGE | Axial | Active | - | 5.2 | N | No | 0.223041 oz | 250 V | - | Bulk | CPF | - | 0.1 % | e0 | No | - | - | EAR99 | 50 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 5.76 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | - | 1 W | BULK | - | Tubular | FIXED RESISTOR | not_compliant | Axial | 1 W | 38.1 mm | 250 V | - | 0.64 mm | 70 °C | - | - | Metal Film Resistors Flameproof | - | - | 2.29 mm | - | - | 6.1 mm | - | ||
![]() AP830 200R F 50PPM Ohmite | 95 |
| - | - | - | TO-220-2 | - | - | - | TO-220 | - | - | ARCOL / Ohmite | 50 | - | Ohmite | - | - | Ohmite | - | PCB Mount | - | - | Tube | - | - | - | - | - | - | Active | - | Details | - | 0.070548 oz | - | -65°C ~ 150°C | Tube | ARCOL, AP830 | 0.410" L x 0.125" W (10.41mm x 3.18mm) | ±1% | - | - | 2 | - | - | ±50ppm/°C | - | 200 Ohms | - | - | - | Thick Film | - | 30W | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Non-Inductive | Thick Film Resistors - Through Hole | - | - | 0.810" (20.58mm) | - | - |