- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Rated Power Dissipation (P) | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT63R4 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 63.4Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT95R3 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 95.3Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT86R6 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 86.6Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT6R65 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.65Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT71R5 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 71.5Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT8R87 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 8.87Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT76R8 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 76.8Ohms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | 400mW | - | - | - | Moisture Resistant | 2.79mm | 7.9248mm | No | ROHS3 Compliant | ||
![]() WW12FT392R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 392Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT5R23 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.23Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT43R2 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 43.2Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW5JTR500 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 500mOhm | - | - | - | Wirewound | - | - | 5W | - | 5W | FIXED RESISTOR | - | - | Moisture Resistant | 7.92mm | - | No | ROHS3 Compliant | ||
![]() RNF14BTS1K62 Stackpole Electronics Inc | 5 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±15ppm/°C | 1.62kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() WW3AJT180R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 180Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | TR, 11 INCH | - | FIXED RESISTOR | 3.4W | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW3AJT18R0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 18Ohm | - | - | - | Wirewound | - | - | 3W | TR, 11 INCH | - | FIXED RESISTOR | 3.4W | - | Moisture Resistant | 5.54mm | - | - | ROHS3 Compliant | ||
![]() WW3AJT160R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 160Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | TR, 11 INCH | - | FIXED RESISTOR | 3.4W | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12JT1K20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.2kOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT1R10 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.1Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12JT1K50 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT2R61 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.61Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT2R67 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.67Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant |