- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT1K54 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.54kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K58 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.58kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K87 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.87kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1K07 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.07kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12JT1K20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.2kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT1R10 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.1Ohm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() RSMF5FT100K Stackpole Electronics Inc | 1148 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) | Metal Oxide Film | 5W | - | - | - | - | Tubular | FIXED RESISTOR | 5W | 1000V | 0.8 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() WW12JT1K50 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT2R61 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.61Ohm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT2R67 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.67Ohm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT2R94 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.94Ohm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW5JTR500 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 500mOhm | - | Wirewound | - | - | 5W | - | 5W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 7.92mm | No | ROHS3 Compliant | ||
![]() WW10JT10R0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10Ohm | Matte Tin (Sn) | Wirewound | 10W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW12FT374R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 374Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT301R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 301Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT33R2 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 33.2Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT4R42 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.42Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT32R4 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 32.4Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT357R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 357Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW12FT4R75 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.75Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant |