- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Resistor Type | Rated Power Dissipation (P) | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT60R4 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 60.4Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT432R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 432Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT48R7 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 48.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT6R81 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.81Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT7R87 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.87Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT82R5 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 82.5Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT61R9 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 61.9Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT5R62 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 5.62Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT6R49 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.49Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT7R50 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT453R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 453Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT7R15 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.15Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT45R3 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 45.3Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT63R4 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 63.4Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT95R3 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 95.3Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT86R6 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 86.6Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT6R65 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.65Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT71R5 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 71.5Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT8R87 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 8.87Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | TR, 11 INCH | 400mW | FIXED RESISTOR | 0.5W | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT76R8 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Axial, Through Hole | Axial | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 76.8Ohms | - | 350°C | -55°C | Wirewound | 0.4W | - | 400mW | - | - | Moisture Resistant | 2.79mm | 7.9248mm | No | ROHS3 Compliant |