- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT392R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 392Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | - | ROHS3 Compliant | - | ||
![]() WW12FT5R23 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.23Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | - | ROHS3 Compliant | - | ||
![]() WW12FT43R2 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 43.2Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14BTS1K62 Stackpole Electronics Inc | 5 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±15ppm/°C | 1.62kOhm | - | Metal Film | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2GA10K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | Metal Oxide Film | 2W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF2FT499R Stackpole Electronics Inc | 37 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 499Ohm | - | Metal Oxide Film | - | - | - | 2W | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Proof, Safety | 4.2mm | - | - | ROHS3 Compliant | - | ||
![]() RSMF2FT2K00 Stackpole Electronics Inc | 37 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | - | Metal Oxide Film | - | - | - | 2W | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Proof, Safety | 4.2mm | No | - | ROHS3 Compliant | - | ||
![]() WW4JB1K60 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.6kOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | 4W | - | FIXED RESISTOR | 4.3W | 38.1mm | - | 0.91 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW12JT560R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 560Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | - | ROHS3 Compliant | - | ||
![]() WW4JB100R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.270Diax0.700L 6.86mmx17.78mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | 4W | - | FIXED RESISTOR | 4.3W | 38.1mm | - | 0.91 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT3K00 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3kOhm | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT6K20 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2kOhm | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() RSF1JB5K10 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() RSF1JA22K0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JB910R Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() RSF1JA6K80 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD590K Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 590kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CF18JA160R Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 160Ohm | Matte Tin (Sn) | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | 0.4 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HHV-25JT-52-470K Yageo | 21 |
| Datasheet | 16 Weeks | Tin | - | Axial | - | - | - | 1.6kV | -55°C~155°C | Tape & Box (TB) | 2009 | HHV | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | - | Active | Not Applicable | 2 | EAR99 | ±200ppm/°C | 470kOhm | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 1.6kV | Ammo Pack | - | Cylindrical | FIXED RESISTOR | - | 28mm | - | - | Flame Retardant Coating, High Voltage, Safety | 2.4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() RSF2JT3R60 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.6Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - |