- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC12KT8K20 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 8.2kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT68R0 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | - | 68Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT82R0 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 82Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT82K0 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 82kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB5R60 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 5.6Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB68K0 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 68kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB56R0 Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | - | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 56Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KB560R Stackpole Electronics Inc | 29 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 560Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() RC12KT68K0 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 68kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | - | No | ROHS3 Compliant | ||
![]() VM5JB8R20 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 8.2Ohm | Matte Tin (Sn) | - | - | Wirewound | 5W | - | - | - | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() VM5JB33R0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Wirewound | 5W | - | - | - | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 1.024 26.00mm | - | - | ROHS3 Compliant | ||
![]() VM2JBR100 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | - | VM | 0.433Lx0.276W 11.00mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | 2W | - | - | - | Rectangular | FIXED RESISTOR | 2W | 3.5mm | - | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 0.846 21.50mm | - | - | ROHS3 Compliant | ||
![]() WW3JBR200 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 200mOhms | - | 350°C | -55°C | Wirewound | 3W | - | - | 3W | - | - | - | - | - | - | - | Moisture Resistant | - | - | 14.224mm | - | ROHS3 Compliant | ||
![]() WW12FT549R Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 549Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT825R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 825Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT715R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 715Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT732R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 732Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT698R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 698Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT845R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 845Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12FT750R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 750Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant |