- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW3JT2R00 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2Ohm | - | - | - | Wirewound | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | No | ROHS3 Compliant | - | ||
![]() WW3JT150R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 150Ohm | - | - | - | Wirewound | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | No | ROHS3 Compliant | - | ||
![]() WW3JT10R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10Ohm | - | - | - | Wirewound | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | No | ROHS3 Compliant | - | ||
![]() WW3FT124R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 124Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WW3FT750R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 750Ohm | - | - | - | Wirewound | - | 3W | TR, 11 INCH | 3W | - | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 4.75mm | - | - | ROHS3 Compliant | - | ||
![]() WW3JB33R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 3W | - | FIXED RESISTOR | - | 38.1mm | - | 0.81 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT2K20-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | Axial | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT30K0-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 30kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT1K00-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JT56R0-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 56Ohms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CB2JBR620 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 620mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | ROHS3 Compliant | - | ||
![]() CB2JBR910 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | No | ROHS3 Compliant | - | ||
![]() CB2JBR820 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | ROHS3 Compliant | - | ||
![]() CB2JB6R80 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | No | ROHS3 Compliant | - | ||
![]() CB5JBR220 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 220mOhm | - | - | - | Wirewound | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() CB5JB1R80 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8Ohm | - | - | - | Wirewound | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() CB5JB3R00 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3Ohm | - | - | - | Wirewound | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() CB5JBR150 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 150mOhm | - | - | - | Wirewound | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() CB5JB5R60 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6Ohm | - | - | - | Wirewound | - | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CB5JB39R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | - | - | - | Wirewound | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | - |