- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB5JB9R10 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1Ohm | - | - | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() CB5JB36R0 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex0.866L 9.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | - | - | - | Wirewound | - | - | 5W | - | 5W | Rectangular | FIXED RESISTOR | 5W | 350V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() RSMF1FTR120 Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 120mOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | 1W | - | 1W | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | 8.9916mm | No | ROHS3 Compliant | ||
![]() RSMF1FTR100 Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSF2FT121R Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 121Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSF2FT12K1 Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 12.1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Retardant Coating, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSF3FT8K06 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.06kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 3W | FLAME PROOF | - | - | - | Tubular | FIXED RESISTOR | 3W | 800V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT16K0 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 5W | - | - | - | - | Tubular | FIXED RESISTOR | 5W | 1000V | 0.8 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT2R00 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 5W | - | - | - | - | Tubular | FIXED RESISTOR | 5W | 1000V | 0.8 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() WW12JT1R10 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.1Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT12R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 12Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT11R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 11Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT2R70 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT22R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT13R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 13Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT2R20 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.2Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT1R50 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.5Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT2R40 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.4Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT39R0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 39Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | ||
![]() WW12JT36R0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 36Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant |