- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1JB15R0 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15Ohm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1JB1R30 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF1JB30R0 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30Ohm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1JB2R00 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1JB82R0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82Ohm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1JB51R0 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51Ohm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF2JT1R30 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3Ohm | - | - | - | Metal Oxide Film | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF2JT16R0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16Ohm | - | - | - | Metal Oxide Film | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF1JB24R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 24Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | 1W | - | 1W | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | 8.9916mm | No | ROHS3 Compliant | ||
![]() RSMF1JB4K70 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7kOhm | - | - | - | Metal Oxide Film | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF12JTR330 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | Flame Proof, Safety | 2.3mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT2K20-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT30K0-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 30kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT1K00-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1kOhms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JT56R0-C1 Stackpole Electronics Inc | 5 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 56Ohms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() CB2JBR620 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 620mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | ||
![]() CB2JBR910 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | No | ROHS3 Compliant | ||
![]() CB2JBR820 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820mOhm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | - | ROHS3 Compliant | ||
![]() CB2JB6R80 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.252 Squarex0.709L 6.40mmx18.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | - | - | Wirewound | - | 2W | - | 2W | Rectangular | FIXED RESISTOR | 2W | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 6.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF3JT5K60 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6kOhm | - | - | - | Metal Oxide Film | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | 500V | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant |