- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF3JT470K Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 470kOhm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | No | ROHS3 Compliant | ||
![]() RSMF3JB680R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | - | - | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | Flame Proof, Safety | 5mm | - | No | ROHS3 Compliant | ||
![]() RSMF3JT30R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30Ohm | - | - | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | Flame Proof, Safety | 5mm | - | No | ROHS3 Compliant | ||
![]() RSMF1FT22K1 Stackpole Electronics Inc | 35 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22.1kOhm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2K21 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.21kOhm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1FT221R Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 221Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT47R0 Stackpole Electronics Inc | 35 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 47Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | 1W | - | 1W | - | - | - | - | - | - | Flame Proof, Safety | 3.2mm | 8.9916mm | No | ROHS3 Compliant | ||
![]() RSMF1FT30K1 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30.1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2K43 Stackpole Electronics Inc | In Stock | - | Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.43kOhm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1FT51R1 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51.1Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF1FT21R5 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 21.5Ohm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF1FT332R Stackpole Electronics Inc | 35 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 332Ohm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | - | ROHS3 Compliant | ||
![]() RSMF1FT24R9 Stackpole Electronics Inc | 43 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 24.9Ohm | - | - | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT1R00 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | ROHS3 Compliant | ||
![]() RSF1FT1R40 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.4Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF1FT2R00 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT1R50 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | ROHS3 Compliant | ||
![]() RSF1FT1K00 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FT150R Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | ROHS3 Compliant | ||
![]() RSF1FT1R65 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.65Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant |