- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF1FT1R82 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.82Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSF2JA680R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | - | - | ROHS3 Compliant | ||
![]() CB7JB1R60 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.6Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JBR300 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 300mOhm | - | Wirewound | - | - | 7W | - | 7W | Rectangular | FIXED RESISTOR | 7W | 38.1mm | - | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB100R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 100Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JBR270 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±800ppm/°C | 270mOhm | - | Wirewound | - | - | 7W | - | 7W | Rectangular | FIXED RESISTOR | 7W | 38.1mm | - | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JBR560 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 560mOhm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB130R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB2R20 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | - | Wirewound | - | - | - | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB7JB18R0 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB150R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB1R50 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB24R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JBR220 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 220mOhm | - | Wirewound | - | - | 7W | - | 7W | Rectangular | FIXED RESISTOR | 7W | 38.1mm | - | 0.9 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB3R00 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB5R60 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB2R00 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant | ||
![]() CB7JB4R30 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB75R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | ROHS3 Compliant | ||
![]() CB7JB4R70 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | No | ROHS3 Compliant |