- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB7JB8R20 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.2Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() CB7JB56R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | No | ROHS3 Compliant | ||
![]() CB7JB11R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.374 Squarex1.378L 9.50mmx35.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 11Ohm | - | Wirewound | - | - | 7W | - | 7W | Retangular | FIXED RESISTOR | 7W | - | 500V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() RSF3JT33R0 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | - | - | Flame Retardant Coating, Safety | 6.5mm | - | - | No | ROHS3 Compliant | ||
![]() RSF3JT7K50 Stackpole Electronics Inc | 23 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | - | - | Flame Retardant Coating, Safety | 6.5mm | - | - | No | ROHS3 Compliant | ||
![]() RSF3JB12R0 Stackpole Electronics Inc | 15 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 12Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 35mm | 800V | - | - | - | Flame Retardant Coating, Safety | 6.5mm | - | - | No | ROHS3 Compliant | ||
![]() VM3JB10R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | -55°C~250°C | Bulk | - | VM | 0.492Lx0.335W 12.50mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 10Ohm | Matte Tin (Sn) | Wirewound | 3W | - | - | - | - | Rectangular | FIXED RESISTOR | 3W | 3.5mm | 300V | 5mm | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | - | 1.024 26.00mm | - | ROHS3 Compliant | ||
![]() VM3JB1R00 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Radial, Through Hole | Radial | - | -55°C~250°C | Bulk | - | VM | 0.492Lx0.335W 12.50mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 1Ohm | Matte Tin (Sn) | Wirewound | 3W | FLAMEPROOF | - | - | - | Rectangular | FIXED RESISTOR | 3W | 3.5mm | 300V | 5mm | 0.8 mm | 4838 | Flame Proof, Moisture Resistant, Safety | - | - | 1.024 26.00mm | - | ROHS3 Compliant | ||
![]() RSMF3JB1R30 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.3Ohm | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB5R10 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT4R30 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | - | ROHS3 Compliant | ||
![]() RSMF3JTR360 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360mOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | 0.75 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() CB3JB1R10 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 1.1Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 300V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | - | ROHS3 Compliant | ||
![]() CB3JB1R00 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 1Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 300V | - | 0.8 mm | - | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | - | ROHS3 Compliant | ||
![]() RSMF3JB2R70 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JB8R20 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.2Ohm | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JTR510 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510mOhm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() RSMF3JT1R50 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | ||
![]() WW2JT1R00 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | - | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 3.96mm | - | - | No | ROHS3 Compliant | ||
![]() WW2JB3R30 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.3Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | - | 0.81 mm | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant |