- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT4R87 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.87Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | No | - | ROHS3 Compliant | - | ||
![]() RSMF5FT150K Stackpole Electronics Inc | 37 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150kOhm | Matte Tin (Sn) | Metal Oxide Film | 5W | - | - | - | - | - | - | Tubular | FIXED RESISTOR | - | 5W | - | 1000V | 0.8 mm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RN60D1213FB14 Vishay Dale | 49 |
| Datasheet | 30 Weeks | Lead, Tin | Through Hole | Axial | WIRE | 300V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 121kOhm | Tin/Lead (Sn60Pb40) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RSMF3JT33R0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33Ohm | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | - | Flame Proof, Safety | 5mm | - | - | ROHS3 Compliant | - | ||
![]() CF14GT4K30 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.3kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT750R Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 750Ohm | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT56K0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 56kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT62K0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 62kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT36K0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 36kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT5K10 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 5.1kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT51K0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 51kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT200K Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 200kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT270K Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 270kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT33K0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 33kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT360K Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 360kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT470K Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 470kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT22R0 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 22Ohm | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT6K80 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 6.8kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT3K00 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 3kOhm | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14GT39K0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 39kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free |