- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Wire/Cable Diameter | Threshold Voltage | Product | Features | Wattage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF12JT1M20 Stackpole Electronics Inc | 4145 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | - | 1.2MOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-30-5R00J Bourns Inc. | 19 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 5Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 30W | 250V | - | 30W | - | 5.08mm | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | 12.2V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 19.304mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM102031007FE Ohmite | 605 |
| Datasheet | 11 Weeks | - | Through Hole | Radial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | -55°C~110°C | Bulk | 2005 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | - | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | - | 1W | 5kV | - | 1W | - | 10.16mm | 2.54mm | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 1W | 10.16mm | 33mm | - | - | 813 μm | 5810 | - | - | - | - | Non-Inductive | - | - | 8.64mm | 0.340 8.64mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 45J4K0E Ohmite | 67 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | - | Bulk | 2012 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 5W | 460V | - | 5W | - | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 8.71mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSC680RJE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | -55°C~200°C | Bulk | 2014 | TFS | 0.217 x 0.028 Rectangularx0.512L 5.50mmx0.70mmx13.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 680Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 0.75W 3/4W | - | - | - | 750mW | 4kV | - | 750mW | - | - | - | Encapsulated | FIXED RESISTOR | - | - | - | - | 0.75W | - | 10mm | - | - | 500 μm | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 5.5mm | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN60C1002FB14 Vishay Dale | 1163 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2012 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 10kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | 300V | - | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | - | 50.8 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3.68mm | - | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RSMF1FT60R4 Stackpole Electronics Inc | 46 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 60.4Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 1W | - | - | 350V | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSF1JT470K Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 470kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | 1W | - | TR, 13.5 INCH | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 1W | - | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 4.5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NFR2500005608JA500 Vishay | 4017 |
| - | - | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | 0.007090 oz | - | 250 V | - | Ammo Pack | - | NFR25 | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Fusible Resistor | 5.6 Ohms | - | - | - | - | - | - | - | - | 330 mW (1/3 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.58 mm | - | - | - | - | Metal Film Fusing Resistors | - | - | 2.5 mm | - | - | 6.5 mm | - | - | - | - | - | ||
![]() EW033 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | 2 | - | NTE ELECTRONICS INC | NTE Electronics | EW033 | - | NTE Electronics, Inc | - | - | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 33 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 0.125 W | - | 1.18 | 150 V | - | 0.016 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | ||
![]() EW030 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | EW030 | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 30 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | ||
![]() QW3267BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 9.071847 g | - | - | - | NTE Electronics | QW3267BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 267 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | 19.05 mm | - | 139.7 mm | 44.45 mm | - | - | - | - | ||
![]() QW3182BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW3182BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 182 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() EW056 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | 2 | - | NTE ELECTRONICS INC | NTE Electronics | EW056 | - | NTE Electronics, Inc | - | - | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 56 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 0.125 W | - | 1.18 | 150 V | - | 0.016 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | ||
![]() QW1294BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW1294BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 2.94 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() QW3432BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW3432BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 432 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() QW3402BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW3402BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 402 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() QW322BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW322BR | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 22 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() EW139 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | 2 | - | NTE ELECTRONICS INC | NTE Electronics | EW139 | - | NTE Electronics, Inc | - | - | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.61 | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | - | 390 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | - | 0.125 W | - | 1.18 | 150 V | - | 0.016 | - | Axial Leads | - | - | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | - | ||
![]() 3W016 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | 3W016 | - | NTE Electronics, Inc | - | - | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | - | -55°C ~ 200°C | - | - | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 16 Ohms | - | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | - | - | - | Flame Proof, Safety | 3 | - | - | - | - | - | - | - | - | - |