- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18JTD820R Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 820Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD549R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 549Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD470R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF12FTD45R3 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 45.3Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RSMF2JT1R50 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | - | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RNF12FTD3R65 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.65Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD392R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 392Ohm | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | ROHS3 Compliant | - | ||
![]() RSMF3JT680R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | - | Metal Oxide Film | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | 3W | - | 500V | - | Flame Proof, Safety | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD196K Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 196kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RSF2JT470K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | - | ROHS3 Compliant | - | ||
![]() RNF18JTD1M00 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD113R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 113Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD16R2 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16.2Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14JTD27K0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF12FTD7K50 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7.5kOhm | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNMF12FTD357R Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 357Ohm | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() WW12FT909R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 909Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW12FT931R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 931Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | - | 0.5W | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | - | ||
![]() WW12JB15R0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 15Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | - | 0.5W | 38.1mm | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() VP25KA250 Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |