- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Insulation Resistance | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13FR015E Ohmite | 46 |
| Datasheet | 17 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 15mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 3W | 1kV | TR | 3W | - | Cylindrical | FIXED RESISTOR | - | - | 3W | - | 39.7mm | - | - | - | 50 μm | - | - | Current Sense, Non-Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWW10JR10E Ohmite | 1526 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 100mOhm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5mm | Rectangular | FIXED RESISTOR | - | - | - | 5mm | - | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LVR03R2000FE12 Vishay | In Stock | - | Datasheet | - | Tin | - | Molded | - | - | - | 2 | - | - | - | - | - | Bulk | - | - | - | 1% | - | - | - | - | - | Axial | - | 50 ppm/°C | 200mOhm | - | 275°C | -65°C | Metal Strip, Wirewound | - | - | - | 3W | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | 813 μm | - | - | - | 5.21mm | - | - | 14.22mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SQP10AJB-51R Yageo | 63220 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2002 | SQP | 0.374 x 0.354 Rectangularx1.890L 9.50mmx9.00mmx48.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 300 ppm/°C | 51Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 10W | 500V | Bulk | 10W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.8 mm | - | - | Anti-Arc, Flame Proof, Moisture Resistant, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT75K0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 75kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 604HR010E Ohmite | 815 |
| Datasheet | 14 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 60mV | - | Bulk | 2007 | 60 | 0.250L 6.35mm | ±3% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 10mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | -55°C | Metal Element | 0.375W 3/8W | FLAMEPROOF, NON-INDUCTIVE | - | 375mW | - | - | 375mW | - | Flameproof | FIXED RESISTOR | - | - | 0.375W | - | - | - | - | - | 0.644 mm | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J270E Ohmite | 33 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.71mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B5J30RE Ohmite | 148 |
| Datasheet | 10 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | 187V | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 30Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLR07C2201GSB14 Vishay Dale | 1120 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | 250V | -65°C~150°C | Bulk | 2008 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 2.2kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | 38.1mm | - | S (0.001%) | - | 640 μm | - | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CF2JT200R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 500V | - | - | 0.8 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD499R Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 499Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LVR05R0100FE73 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | 5g | - | 220mV | -65°C~275°C | Tape & Reel (TR) | 2009 | LVR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 10mOhm | - | - | - | Wirewound | - | PRECISION | - | 5W | 220mV | TR | 5W | - | Tubular | FIXED RESISTOR | Not | MIL-PRF-49465 | 5W | - | 38.1mm | - | - | 10GOhm | 1.02 mm | - | - | Current Sense, Moisture Resistant | 8.38mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT82K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 82kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC4K22 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 4.22kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CF12JT1K60 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 1.6kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | Not | - | 0.5W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14JT120K Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 120kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | Not | - | - | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 43F3R0E Ohmite | 240 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | Ceramic | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT20R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF1JT47R0 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 47Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | Not | - | 1W | - | - | 350V | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT120K Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 120kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |