- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF14JT16R0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 16Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2FB11K0 Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 11kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | - | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | 30mm | 350V | - | - | 0.75 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2JTR110 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 110mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 5mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF18BAE10K0 Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | AMMO PACK | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.45 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF14JT16K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | - | 16kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 2.3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14GTD3M30 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 3.3MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAH20PR750JE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | 350V | - | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 100 ppm/°C | - | 750mOhm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | 5.34mm | Encapsulated | FIXED RESISTOR | - | - | - | 5.34mm | - | - | - | 5.08mm | 1.4 mm | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | 16.51mm | 0.650 16.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP836 1R2 J Arcol | 112 |
| - | - | - | - | TO-220 | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | - | Tube | - | AP836 | - | 5 % | - | - | - | - | - | - | - | 300 PPM / C | High Power Resistors | 1.2 Ohms | - | - | - | - | - | - | - | 35 W | - | - | - | - | - | High Power | - | Radial | - | 5.33mm | - | - | - | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | - | 10.41 mm | 4.82 mm | - | - | - | ||
![]() AP101 R7 J Arcol | 15674442 |
| - | - | - | - | TO-247 | - | - | - | 10 | + 175 C | -65°C | PCB Mount | - | Details | - | 700 V | - | Tube | - | AP101 | - | 5 % | - | - | - | - | - | - | - | - | High Power Resistors | 700 mOhms | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | High Power | - | Radial | - | 10.42mm | - | - | - | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - | - | - | ||
![]() RLR07C6812FSB14 Vishay Dale | 57 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | - | 68.1kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | - | Tubular | FIXED RESISTOR | MIL-PRF-39017 | - | - | - | 38.1mm | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 2.29mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RC14JT12K0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 12kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT110R Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 110Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT20R0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 20Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT11K0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 11kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT13R0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 13Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT160R Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 160Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT39R0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 39Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT30K0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 30kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT36K0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 36kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC14JT15R0 Stackpole Electronics Inc | 49 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 15Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 2.4mm | - | - | - | - | No | ROHS3 Compliant | - |