- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP830 15R F 50PPM Ohmite | 92 |
| - | TO-220-2 | - | - | TO-220 | - | ARCOL / Ohmite | 50 | Ohmite | - | - | Ohmite | - | PCB Mount | - | - | Tube | - | - | - | - | Active | Details | - | 0.070548 oz | - | -65°C ~ 150°C | Tube | ARCOL, AP830 | 0.410" L x 0.125" W (10.41mm x 3.18mm) | ±1% | - | 2 | ±50ppm/°C | - | 15 Ohms | - | Thick Film | - | 30W | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Non-Inductive | Thick Film Resistors - Through Hole | - | - | 0.810" (20.58mm) | - | - | ||
![]() WP3S-6R8JA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | 100 V | - | Ammo Pack | WP-S | - | 5 % | - | - | - | - | 6.8 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Radial | - | - | - | - | - | 0.8 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 14.5 mm | 5.2 mm | ||
![]() MF0204FTE52-2K05 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | - | MF0 | - | 1 % | - | - | 50 PPM / C | Miniature Style Metal Film Resistor | 2.05 kOhms | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 1.9 mm | - | - | 3.4 mm | - | ||
![]() WSBS8518L2500JKM4 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | + 170 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | Details | Power Metal Strip | 1.188733 oz | - | - | Bulk | WSBS8518 | - | 5 % | - | - | 110 PPM / C | Very Low Value Battery Shunt Resistor With M4 Tapped Holes | 250 uOhms | - | - | Current Sense | - | - | 36 W | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | Current Sense Resistor | - | - | - | 3 mm | - | 85 mm | 18 mm | ||
![]() WP3S-18RJA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | 100 V | - | Ammo Pack | WP-S | - | 5 % | - | - | - | - | 18 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Radial | - | - | - | - | - | 0.8 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 14.5 mm | 5.2 mm | ||
![]() WP3S-5R6JA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | 100 V | - | Ammo Pack | WP-S | - | 5 % | - | - | - | - | 5.6 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Radial | - | - | - | - | - | 0.8 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 14.5 mm | 5.2 mm | ||
![]() NS01012R50KE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | + 350 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | - | - | - | RS, NS | - | 10 % | - | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 12.5 kOhms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | 1.02 mm | - | - | - 65 C to + 350 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 45.2 mm | 9.5 mm | ||
![]() CFR100JT-73-160K Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 500 V | - | - | - | - | 5 % | - | - | - 350 PPM / C, + 350 PPM / C | Normal & Miniature | 160 kOhms | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 4.5 mm | - | - | 11.5 mm | - | ||
![]() FMP200JTF52-33K Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.016892 oz | 500 V | - | - | FMP | - | 5 % | - | - | 100 PPM / C | High Power and Flame Proof Metal Film Resistor | 33 kOhms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | 0.55 mm | - | - | - | Metal Film Resistors Flameproof | - | - | 3.9 mm | - | - | 9 mm | - | ||
![]() W2M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.025912 oz | - | - | Ammo Pack | W | - | 5 % | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | 0.65 mm | - | - | - 55 C to + 200 C | - | - | - | 4.5 mm | - | - | 11.5 mm | 4.5 mm | ||
![]() WA83-R05JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | - | Ammo Pack | WA80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS01AR5100JE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | + 250 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.011993 oz | - | - | - | RS, NS | - | 5 % | - | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 510 mOhms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.51 mm | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 10.3 mm | 2.4 mm | ||
![]() CFR200JT-73-1K8 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.040565 oz | 500 V | - | Bulk | - | - | 5 % | - | - | 350 PPM / C | Normal Style Carbon Film Resistor | 1.8 kOhms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 5 mm | - | - | 15.5 mm | - | ||
![]() CFR200JT-73-10K Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.040565 oz | 500 V | - | Bulk | CFR | - | 5 % | - | - | 350 PPM / C | Normal Style Carbon Film Resistor | 10 kOhms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 5 mm | - | - | 15.5 mm | - | ||
![]() W1M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.019876 oz | - | - | Ammo Pack | W | - | 5 % | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | - 55 C to + 200 C | - | - | - | 4 mm | - | - | 9.5 mm | 4 mm | ||
![]() CFR100JT-73-180K Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.050459 oz | 500 V | - | - | CFR | - | 5 % | - | - | - 350 PPM / C, + 350 PPM / C | Normal & Miniature | 180 kOhms | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 4.5 mm | - | - | 11.5 mm | - | ||
![]() WP3S-39RJA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | 100 V | - | Ammo Pack | WP-S | - | 5 % | - | - | - | - | 39 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Radial | - | - | - | - | - | 0.8 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 14.5 mm | 5.2 mm | ||
![]() RC1/4330KB Kamaya Inc. | In Stock | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | 2 | Kamaya | 1000 | Kamaya | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Bulk | 2.4 | 6.3 | TUBULAR PACKAGE | Axial | Active | Compliant | - | - | 250 V | -55°C ~ 125°C | Bulk | RC | 0.094" Dia x 0.248" L (2.40mm x 6.30mm) | ±10% | e3 | 2 | - | Fixed Carbon Composition Resistors | 33 Ohms | Tin (Sn) | Carbon Composition | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | Axial | 0.25 | 30 | 250 | - | - | 0.6 | 70 | Carbon Composition Resistors | - | - | - | Carbon Composition Resistors | 2.4 mm | - | - | 6.3 mm | - | ||
![]() MF0204FTE52-52R3 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 V | - | - | MF0 | - | 1 % | - | - | 50 PPM / C | Miniature Style Metal Film Resistor | 52.3 Ohms | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 1.9 mm | - | - | 3.4 mm | - | ||
![]() SQP500JB-0R10 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.040565 oz | - | - | - | SQP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |