- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Power Dissipation (Max) | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR50JBD10R0 Stackpole Electronics Inc | 9 |
| Datasheet | 17 Weeks | Tin | Radial, Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 10Ohm | - | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | - | - | 50W | - | - | 50W | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | - | - | 350V | - | 5.08mm | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 16.51mm | 0.650 16.52mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF1JT100R Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 100Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | Not | - | 1W | - | - | 350V | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JR-52-150K Yageo | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | - | 150kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 550 μm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS02B50R00FE70 Vishay Dale | 1523 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 50Ohm | - | - | - | Wirewound | - | - | - | - | 3W | 12.2V | TR | 3W | - | - | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | - | 810 μm | - | - | - | Moisture Resistant | - | 4.75mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CF14JT3K30 Stackpole Electronics Inc | 4196 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 3.3kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14JT11K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | - | 11kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOX96021007FTE Ohmite | 176 |
| Datasheet | 23 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72kV | - | -55°C~225°C | Bulk | 2011 | Super-Mox | 0.335Diax4.803L 8.50mmx122.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1GOhm | Gold (Au) | - | - | Metal Oxide Film | - | - | - | - | 16W | 75kV | - | 16W | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 35mm | - | - | - | 800 μm | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | 8.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WS5M1001J Bourns Inc. | 1102 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 1kOhm | - | - | - | Wirewound | - | - | - | - | 5W | - | - | 5W | - | - | - | WS5M | - | - | - | - | - | - | - | - | 750 μm | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | 6.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RN65D49R9FB14 Vishay Dale | 49 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 49.9Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | 350V | - | 500mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 0.5W | - | 38.1mm | - | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 4.57mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RS00539K00FE73 Vishay Dale | 1730 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2010 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 39kOhm | - | - | - | Wirewound | - | PRECISION | - | - | 5W | 442V | TR | 5W | - | - | FIXED RESISTOR | - | Not | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | Moisture Resistant | - | 7.92mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR20C1692FRRSL Vishay Dale | 49 |
| Datasheet | 34 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/02, RLR20 | 0.138Diax0.375L 3.51mmx9.53mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | - | 16.9kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | 9.525mm | 3.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1002FS Vishay | 1433 | - | - | - | Lead, Tin | Through Hole | Axial | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | - | - | 200V | - | - | Bulk | 2012 | - | - | 1% | - | - | Active | - | 2 | Axial | - | 25 ppm/°C | - | 10kOhm | - | 175°C | -65°C | Metal Film | - | - | - | - | 125mW | 200V | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 0.001 % | - | 640 μm | - | 50.8 μm | - | Military, Moisture Resistant, Weldable | - | 2.39mm | 2.69mm | - | 7.62mm | 2.3876mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CFR-25JT-52-2K2 Yageo | 5000 | - | Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -350/ +500ppm/°C | - | 2.2kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | - | - | AMMO PACK | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-30-R750F Bourns Inc. | 343 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 750mOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | - | - | 30W | - | - | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 16.26mm | 0.760 19.30mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() WHDR50FET Ohmite | 3500 |
| Datasheet | 18 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1.160006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Cut Tape (CT) | 2008 | WH | 0.217Diax0.533L 5.50mmx13.54mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | - | 500mOhm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | 3W | - | TR, 11 INCH | 3W | - | - | FIXED RESISTOR | - | - | - | 3W | - | - | - | - | - | 800 μm | - | - | - | - | - | 5.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() UM050T1008JE Ohmite | 61 |
| Datasheet | 20 Weeks | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Ultra-Mox | 1.969Lx0.063W 50.00mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 10GOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | 12.4968mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 273-220K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | - | 273-220 | Xicon | 100 | Xicon | + 155 C | Xicon | - 55 C | PCB Mount | Bulk | - | Active | Details | 0.013584 oz | - | 350 V | -55°C ~ 155°C | Bulk | - | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | - | - | - | 2 | - | - | - | Fixed Resistor | 220 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 273-560K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | - | 273-560 | Xicon | 100 | Xicon | + 155 C | Xicon | - 55 C | PCB Mount | Bulk | - | Active | Details | 0.017637 oz | - | 350 V | -55°C ~ 155°C | Bulk | - | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | - | - | - | 2 | - | - | - | Fixed Resistor | 560 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() ACS10S 1K5 J BULK Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 350°C | - | - | ACS5S ACS10S | 0.335" Dia x 1.720" L (8.52mm x 43.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 1.5 kOhms | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293-470K-RC Xicon | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | - | 293-470 | Xicon | 100 | Xicon | + 155 C | Xicon | - 55 C | PCB Mount | Bulk | - | Active | Details | 0.017637 oz | - | 350 V | -55°C ~ 155°C | Bulk | - | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | - | Standard | 470 kOhms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Carbon Film | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | - | - | - | - |