- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-39-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | 0.005785 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 39 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | Axial | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 271-620K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 620 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | Axial | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 2322-157-33301 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215733301 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | Active | 5.76 | Details | Yes | 0.004409 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 3.3 kOhms | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 100 mW (1/10 W) | TR | FIXED RESISTOR | unknown | Axial | 0.4 W | 200 V | - | 70 °C | - | - | 0.5 mm | 1.6 mm | ||
![]() 2322-157-32262 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215732262 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | Active | 5.74 | Details | Yes | 0.004409 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 2.26 kOhms | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 100 mW (1/10 W) | TR | FIXED RESISTOR | unknown | Axial | 0.4 W | 200 V | - | 70 °C | - | - | 0.5 mm | 1.6 mm | ||
![]() 2322-157-33303 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215733303 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | Active | 5.76 | Details | Yes | 0.004409 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 330 kOhms | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 100 mW (1/10 W) | TR | FIXED RESISTOR | unknown | Axial | 0.4 W | 200 V | - | 70 °C | - | - | 0.5 mm | 1.6 mm | ||
![]() 5063JD 4.53K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 4.53 kOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 365 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 365 Ohms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 649K 1%TR Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 649 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 280 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 280 Ohms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 261K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 261 kOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 28.7K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 28.7 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 160 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 160 Ohms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 4.42M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 4.42 MOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 2.94K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 2.94 kOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 56K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 56 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 2.43 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 2.43 Ohms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 576 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 576 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 1.91K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.91 kOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 1.74K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.74 kOhms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 16 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 16 Ohms | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm |